EN
  • EN
  • DE

LMK04832NKDR

Part No LMK04832NKDR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC JITTER CLEANER 64WQFN  /  Jitter Cleaner IC 3.255GHz 64-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Jitter Cleaner
PLL Yes
Input Clock
Output CML, HSDS, LCPECL, LVCMOS, LVDS, LVPECL
Frequency - Max 3.255GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-WQFN (9x9)
Base Product Number LMK04832
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1070316-LMK04832NKDR
Ultra Librarian 3D Model Ultra Librarian LMK04832NKDR CAD Model

Description

The LMK04832NKDR from Texas Instruments is a highly integrated, high-performance device designed for applications that require ultra-low jitter and phase noise. This device is part of the LMK04800 family, which are ultra-low-jitter synthesizer and jitter cleaner ICs suitable for clocking data converters, wireless infrastructure, and digital video applications.

Key Features

  • Ultra-Low RMS Jitter: The LMK04832NKDR delivers exceptional jitter performance, which is critical for high-speed communication systems and high-resolution data converters.
  • Dual PLL Design: It features a dual Phase-Locked Loop (PLL) structure that includes one high-performance PLL for generating low-noise local oscillator (LO) signals and another for jitter cleaning and frequency stabilization.
  • Integrated VCOs: The device includes integrated Voltage-Controlled Oscillators (VCOs) that cover a wide frequency range, reducing the need for external components.
  • Flexible Clocking: It supports a variety of clock input types, including LVPECL, LVDS, and LVCMOS, providing flexibility in interfacing with different system components.
  • Programmable Outputs: The LMK04832NKDR provides programmable output dividers, allowing for a wide range of output frequencies and formats to meet specific application requirements.
  • Power Management: Advanced power management features enable dynamic power-down and power-up sequences, optimizing power consumption for the application's needs.

Applications

  • High-speed data acquisition systems
  • Wireless infrastructure (base stations, backhaul)
  • Wired networking (routers, switches)
  • Digital video and broadcasting
  • Test and measurement equipment

The LMK04832NKDR is available in a space-saving 52-pin VQFN package and is specified for operation over the industrial temperature range. With its robust feature set and performance capabilities, the LMK04832NKDR is an excellent choice for designers looking to improve system performance by reducing jitter and phase noise in their applications.

You May Also Be Interested in

Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.2830 $94.5660
3+ $38.7963 $116.3889
4+ $37.5839 $150.3356
6+ $36.3716 $218.2296
8+ $35.1592 $281.2736
10+ $31.5220 $315.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess