EN
  • EN
  • DE
  • IT

LMK61A2-100M00SIAT

Part No LMK61A2-100M00SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLK 100MHZ 6QFM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Oscillator
Frequency 100MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 152mA
Temperature Range - Operating -40°C to 85°C
Case / Package 6-QFM (7x5)
Mounting Surface Mount
Win Source Part Number 1055411-LMK61A2-100M00SIAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK61A2-100M00SIAT CAD Model

Description

The LMK61A2-100M00SIAT is a high-performance programmable oscillator from Texas Instruments, designed to deliver exceptional frequency stability and precision for advanced electronic systems. This oscillator is part of the LMK61xx family and is specifically engineered to meet the stringent demands of applications such as high-speed communication, networking, data centers, and industrial automation.

Key Features

  • Frequency Range: The device offers a frequency range of 100 MHz, providing a stable clock source for critical timing applications.
  • Low Jitter Performance: It boasts low jitter performance, which is essential for maintaining signal integrity in high-speed digital systems.
  • Programmable: The oscillator is programmable, allowing users to fine-tune the frequency settings to match specific system requirements, thereby offering flexibility and precision.
  • Supply Voltage: Operating with a supply voltage of 3.3V, the LMK61A2-100M00SIAT is designed for compatibility with a wide range of electronic components and systems.
  • Temperature Stability: The device ensures excellent temperature stability, making it reliable in varying environmental conditions.
  • Form Factor: It comes in a compact 6-pin DSBGA package, which is ideal for space-constrained applications.

Applications

The LMK61A2-100M00SIAT is suitable for a variety of applications that require high-precision timing solutions. It is commonly used in:

  • Networking equipment such as routers, switches, and servers
  • High-speed data communication systems
  • Industrial automation and control systems
  • Test and measurement equipment
  • Data center infrastructure

Why Choose LMK61A2-100M00SIAT

With its robust feature set, the LMK61A2-100M00SIAT from Texas Instruments stands out as an excellent choice for designers looking for a reliable and flexible clock generation solution. Its programmability, low jitter, and temperature stability ensure that it can meet the needs of the most demanding applications, providing consistent performance and supporting the integrity of high-speed signals.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Need more? Email Us
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2824 $54.8472
7+ $15.0010 $105.0070
11+ $14.5322 $159.8542
15+ $14.0634 $210.9510
19+ $13.5946 $258.2974
25+ $12.1883 $304.7075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 311 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess