EN
  • EN
  • DE

LMK62E2-100M00SIAR

Part No LMK62E2-100M00SIAR
Manufacturer Texas Instruments
Catalog Oscillators
Description SILIC OSC XO 100.0000MHZ LVPECL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Texas Instruments
Category Crystals, Oscillators, Resonators Oscillators
Packaging  Tape & Reel (TR)
Part Status Active
Frequency 100 MHz
Function Enable/Disable
Output LVPECL
Frequency Stability ±50ppm
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 110mA
Mounting Type Surface Mount
Win Source Part Number WS1222203-LMK62E2-100M00SIAR
Ultra Librarian 3D Model Ultra Librarian LMK62E2-100M00SIAR CAD Model

Description

The LMK62XX device is a low jitter oscillator that generates a commonly used reference clock. The device is pre-programmed in factory to support any reference clock frequency; supported output formats are LVPECL, LVDS and HCSL up to 400 MHz. Internal power conditioning provide excellent power supply ripple rejection (PSRR), reducing the cost and complexity of the power delivery network. The device operates from a single 3.3-V ±5% supply.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess