EN
  • EN
  • DE

LMP2022MA

Part No LMP2022MA
Manufacturer Texas Instruments
Description LMP2021/LMP2022 Zero Drift, Low Noise, EMI Hardened Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201735-LMP2022MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP2022MA CAD Model

Description

The LMP2022MA from Texas Instruments is a state-of-the-art precision operational amplifier designed for a wide range of applications requiring high accuracy and stability. This dual operational amplifier features a unique combination of low input offset voltage, low input bias current, and low noise, making it an excellent choice for sensor interfaces, medical equipment, and instrumentation.

Key Features

  • Low Input Offset Voltage: The LMP2022MA boasts an ultra-low input offset voltage, which minimizes error in precision applications and ensures accurate signal amplification.
  • Low Input Bias Current: With its low input bias current, this operational amplifier is ideal for applications where input impedance must be maintained, such as photodiode amplifiers and charge-sensitive amplifiers.
  • Low Noise Performance: The device offers exceptional noise performance, which is critical for applications involving small signal amplification.
  • Wide Supply Range: The LMP2022MA operates over a wide supply range, accommodating various power supply requirements and making it versatile for multiple applications.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a wider dynamic range, ensuring that the output can swing close to the supply rails.

Applications

The LMP2022MA is well-suited for a variety of applications, including but not limited to:

  • Precision instrumentation
  • Sensor interfaces
  • Medical equipment
  • Analog filters
  • Data acquisition systems

Package and Quality

This operational amplifier is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Additionally, the LMP2022MA is part of Texas Instruments' commitment to high-quality and reliable components, ensuring long-term performance and consistency for your product designs.

With the LMP2022MA, Texas Instruments continues to push the boundaries of precision analog technology, providing engineers with the tools they need to develop advanced and reliable systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2817 $51.2680
100+ $1.0517 $105.1700
150+ $1.0188 $152.8200
205+ $0.9860 $202.1300
265+ $0.9531 $252.5715
355+ $0.8545 $303.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess