EN
  • EN
  • DE

LMP2022MM

Part No LMP2022MM
Manufacturer Texas Instruments
Description LMP2021/LMP2022 Zero Drift, Low Noise, EMI Hardened Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201738-LMP2022MM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP2022MM CAD Model

Description

Introducing the LMP2022MM from Texas Instruments

The LMP2022MM is a state-of-the-art precision operational amplifier designed by the renowned electronics manufacturer, Texas Instruments. This op-amp is part of TI's LMP family, which stands for Low-Noise, Monolithic, Precision amplifiers. The LMP2022MM is specifically engineered to offer a blend of low voltage noise, low offset voltage, and low temperature drift, making it an ideal choice for high-performance applications that require the utmost accuracy and stability.

One of the key features of the LMP2022MM is its low input offset voltage, which is typically less than 0.1 mV. This characteristic ensures that the accuracy of the signal amplification is maintained, making it perfect for precision instrumentation. Additionally, the device boasts an impressive low input voltage noise density of only 7.5 nV/√Hz at 1 kHz, which is critical for applications that are sensitive to electrical noise, such as medical equipment and high-end audio devices.

The LMP2022MM operates with a single supply voltage ranging from 2.7V to 5.5V, or a dual supply voltage of ±1.35V to ±2.75V. This flexibility allows it to be used in a variety of circuit configurations. Moreover, the device features a CMOS input stage, which provides an excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), further enhancing its stability and performance in fluctuating environments.

Encased in an ultra-small 8-pin VSSOP package, the LMP2022MM is designed for space-constrained applications. It is also characterized for extended industrial temperature range (-40°C to +125°C), ensuring reliable operation under extreme conditions. Whether it's for sensor interfaces, precision filters, or medical instrumentation, the LMP2022MM is an exemplary solution that delivers precision without compromise.

With its combination of low noise, high precision, and robust performance, the LMP2022MM from Texas Instruments is a compelling choice for design engineers looking to enhance the accuracy and stability of their high-fidelity systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 944 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess