EN
  • EN
  • DE

LMP7702MAX

Part No LMP7702MAX
Manufacturer Texas Instruments
Description Op Amp Dual Precision Amplifier R-R I/O 12V 8-Pin SOIC T/R / Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201788-LMP7702MAX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LMP7702
Introduction Date September 06, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMP7702MAX CAD Model

Description

Overview of the LMP7702MAX Operational Amplifier

The LMP7702MAX is a precision operational amplifier (op-amp) from Texas Instruments, designed to offer a blend of low offset voltage, low input bias current, and low power consumption. This makes it an ideal choice for a wide range of applications including sensor interfaces, medical equipment, and industrial process controls.

Key Features

  • Precision Performance: The LMP7702MAX boasts a low input offset voltage, which enhances the accuracy of the amplification process, making it suitable for precision applications.
  • Low Input Bias Current: The device has a very low input bias current, thus reducing errors in applications with high source impedances.
  • CMOS Input Stage: The CMOS input stage ensures that the input bias current remains low, even as the temperature varies, providing a stable performance over a wide temperature range.
  • Low Power Consumption: With its low power design, the LMP7702MAX is an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, which allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in single or split supply systems.
  • Wide Supply Range: The LMP7702MAX operates over a wide supply range, accommodating various application requirements and simplifying power supply design.

Applications

The versatile nature of the LMP7702MAX allows it to be used in a multitude of applications, such as:

  • Active filtering systems
  • Transducer amplifiers
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Portable and battery-operated devices

Package and Quality

The LMP7702MAX is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality and reliability standards, making this op-amp a dependable choice for both commercial and industrial environments.

With its precision performance and versatile features, the LMP7702MAX by Texas Instruments is a top-tier choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0045 $50.1125
54+ $1.8777 $101.3958
83+ $1.8142 $150.5786
119+ $1.6874 $200.8006
154+ $1.6239 $250.0806
193+ $1.5605 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,440 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess