EN
  • EN
  • DE

LMP7709MTX/NOPB

Part No LMP7709MTX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 5.9V/µs
Gain Bandwidth Product 15 MHz
Current - Input Bias 0.2 pA
Voltage - Input Offset 37 µV
Current - Supply 2.9mA (x4 Channels)
Current - Output / Channel 86 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number LMP7709
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMP7709MTX,LMP7709MTX-ND
Standard Package 2,500
Win Source Part Number 1319866-LMP7709MTX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP7709MTX/NOPB CAD Model

Description

Product Overview: LMP7709MTX/NOPB

The LMP7709MTX/NOPB from Texas Instruments is a high-precision, low-noise, CMOS input, rail-to-rail output operational amplifier that is designed to meet the requirements of a wide range of applications. This op-amp is part of the PowerWise® family and is known for its low power consumption and excellent performance, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Low Offset Voltage: The LMP7709MTX/NOPB boasts an ultra-low input offset voltage, which enhances accuracy in precision applications.
  • Low Noise: With its low noise density, this op-amp is suitable for applications that require a high signal-to-noise ratio, such as audio and instrumentation.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a wider dynamic range, making it useful for driving analog-to-digital converters (ADCs) or other high-impedance loads.
  • CMOS Input: CMOS technology provides high input impedance, reducing loading on the input signal and preserving signal integrity.
  • Supply Voltage Range: It operates from a single-supply voltage ranging from 2.7V to 5.5V, accommodating a variety of power sources.
  • Extended Temperature Range: The device is specified for operation over an extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The LMP7709MTX/NOPB is versatile and can be used in a multitude of applications including:

  • Precision instrumentation
  • Sensor interfaces
  • Medical devices
  • Active filter blocks
  • Analog signal conditioning
  • Portable and battery-powered equipment

Package and Availability

The LMP7709MTX/NOPB is offered in a compact 8-pin VSSOP package, providing a space-saving solution for densely populated PCBs. The "NOPB" suffix indicates that this product is lead-free and RoHS compliant, catering to environmentally conscious designs. Texas Instruments ensures the availability of this high-quality op-amp, which is backed by their renowned support and reliability.

With its exceptional features, the LMP7709MTX/NOPB operational amplifier from Texas Instruments stands out as a prime choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1563 $51.5630
24+ $4.2308 $101.5392
37+ $4.0986 $151.6482
51+ $3.9664 $202.2864
66+ $3.8342 $253.0572
88+ $3.4375 $302.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,814 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess