EN
  • EN
  • DE

LMP8602MAX/NOPB

Part No LMP8602MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Current-Sensing Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 0.83 V/μs
GBP - Gain Bandwidth Product 60kHz
Current - Input Bias 0.04pA
Voltage - Input Offset 150μV
Operating Supply Current 1.1mA
Output Current per Channel 48mA
Dual Supply Voltage (±) 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1201830-LMP8602MAX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMP8602
Introduction Date July 02, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMP8602MAX/NOPB CAD Model

Description

Product Overview: LMP8602MAX/NOPB

The LMP8602MAX/NOPB is a high-performance, precision current-sense amplifier designed by Texas Instruments. This particular component is ideal for a wide range of applications, including automotive and industrial systems, where accurate current measurement is crucial for performance and safety.

Key Features

  • High Accuracy: The LMP8602MAX/NOPB offers a gain error of only ±0.1%, ensuring precise current sensing.
  • Wide Common-Mode Voltage Range: With a range from 4V to 76V, it is well-suited for systems with high common-mode voltages, such as automotive battery monitoring.
  • Low Offset Voltage: The low input offset voltage of ±200 µV maximizes measurement precision, which is essential for detecting small differences in current.
  • Variable Gain: It provides a selectable gain of 20 V/V or 60 V/V, allowing users to tailor the sensitivity to their specific application needs.
  • Extended Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, making it reliable in harsh environments.

Applications

The LMP8602MAX/NOPB is versatile and can be used in various applications, including:

  • Automotive battery management systems
  • Motor control
  • Power management
  • Overcurrent protection
  • Portable electronics

Quality and Reliability

This product comes in a small 8-pin SOIC package and is characterized for operation from -40°C to +125°C. The LMP8602MAX/NOPB is also provided in a lead-free (NOPB) package, making it compliant with RoHS regulations and suitable for eco-friendly manufacturing processes.

Ordering Information

The device's ordering number is LMP8602MAX/NOPB, where "MAX" refers to the 8-pin SOIC package and "NOPB" indicates the device is lead-free. For those looking to integrate current sensing into their designs with high precision and reliability, the LMP8602MAX/NOPB from Texas Instruments is an excellent choice.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess