EN
  • EN
  • DE

LMP8603QMA

Part No LMP8603QMA
Manufacturer Texas Instruments
Description 60V Common Mode, Fixed Gain, Bidirectional Precision
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201841-LMP8603QMA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP8603QMA CAD Model

Description

Introducing the LMP8603QMA from Texas Instruments

The LMP8603QMA is a precision, high-performance current sensing amplifier designed by Texas Instruments to cater to a wide array of applications that require accurate current measurement. This innovative component is part of TI's industry-leading portfolio of amplifiers and linear solutions, built to provide reliability and efficiency for engineers and designers.

Key Features

  • High Common Mode Voltage Range: The LMP8603QMA is capable of measuring current across shunt resistors over a wide common-mode voltage range from 4.5V to 76V. This feature makes it suitable for high-side current sensing in systems operating at high voltages.
  • Low Offset Voltage: With a low input offset voltage, the device ensures accurate current measurement, which is critical for maintaining system performance and efficiency.
  • Variable Gain Options: The amplifier provides a gain bandwidth product of 1.6 MHz with a configurable gain set by external resistors. This flexibility allows designers to tailor the device to their specific needs, optimizing performance for their particular application.
  • Robust Design: The LMP8603QMA is designed with automotive applications in mind and is qualified for operation from -40°C to 125°C, making it reliable in harsh environments.

Applications

The versatility of the LMP8603QMA extends to various applications, including but not limited to:

  • Automotive battery management
  • Motor control
  • Power management systems
  • Overcurrent protection circuits
  • Industrial automation systems

Easy Integration

Engineers can easily integrate the LMP8603QMA into their designs thanks to its small footprint and the availability of supporting documentation and development tools from Texas Instruments. The device comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

Conclusion

With its high accuracy, wide voltage range, and robust design, the LMP8603QMA from Texas Instruments stands out as an excellent choice for current sensing solutions. Whether it's for automotive, industrial, or power management systems, this device delivers the performance and reliability that professionals demand.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7766 $51.9894
22+ $4.7398 $104.2756
33+ $4.5917 $151.5261
46+ $4.4436 $204.4056
59+ $4.2955 $253.4345
78+ $3.8511 $300.3858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess