EN
  • EN
  • DE

LMP8674MA/NOPB

Part No LMP8674MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 55MHZ 14SOIC / Op Amp Quad Precision Amplifier ±20V 14-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 20 V/μs
GBP - Gain Bandwidth Product 55MHz
Current - Input Bias 10nA
Voltage - Input Offset 100μV
Operating Supply Current 20mA
Output Current per Channel 26mA
Dual Supply Voltage (±) ±2.5 V ~ 22 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 779529-LMP8674MA/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 55
Family Name LMP8674
Introduction Date July 29, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMP8674MA/NOPB CAD Model

Description

Product Overview: LMP8674MA/NOPB

The LMP8674MA/NOPB is a high-precision operational amplifier brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This operational amplifier is part of the LMP precision amplifier family and is designed to offer exceptional performance for a wide range of applications.

Key Features

  • High Precision: The LMP8674MA/NOPB boasts a low input offset voltage, which ensures high accuracy in signal amplification, making it ideal for precision applications.
  • Low Noise: With its low noise density, this op-amp is suitable for audio applications and other sensitive instrumentation that require minimal signal interference.
  • Wide Supply Range: It operates over a wide supply voltage range, allowing for flexible usage in various circuit designs.
  • Stable Operation: The device is designed for stability and reliability, ensuring consistent performance over time and temperature variations.

Applications

The LMP8674MA/NOPB is versatile and can be used in a multitude of applications, including but not limited to:

  • Test and Measurement Equipment
  • Precision Instrumentation
  • Data Acquisition Systems
  • Active Filter Blocks
  • Medical Devices
  • Audio Processing

Package and Quality

The product comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The NOPB designation indicates that the product is lead-free ("No Lead"), complying with RoHS (Restriction of Hazardous Substances) standards, which makes it an environmentally friendly choice for electronic designs.

Support and Resources

Texas Instruments provides extensive support for the LMP8674MA/NOPB, including detailed datasheets, application notes, and design resources. Engineers and designers can access a wealth of information to help integrate this operational amplifier into their projects with ease and confidence.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.5674 $67.5674
2+ $55.4400 $110.8800
3+ $53.7075 $161.1225
4+ $51.9750 $207.9000
5+ $50.2425 $251.2125
7+ $45.0450 $315.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,181 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess