EN
  • EN
  • DE

LMP90080QMH/NOPB

Part No LMP90080QMH/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AFE 1 CHAN 16BIT 28HTSSOP / 1 Channel AFE 16 Bit 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Number of Bits 16
Number of Channels 1
Voltage - Supply, Analog 2.85V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Mounting SMD (SMT)
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Base Product Number LMP90080
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-39789-5,2156-LMP90080QMH/NOPB,LMP90080QMH/NOPB-ND,TEXTISLMP90080QMH/NOPB,-296-39789-5-ND
Standard Package 48
Win Source Part Number 1070341-LMP90080QMH/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP90080QMH/NOPB CAD Model

Description

The LMP90080QMH/NOPB is a state-of-the-art multi-channel, low-power 24-bit sensor A/D converter from Texas Instruments. Designed with precision and flexibility in mind, it is an ideal solution for a wide range of applications including industrial monitoring systems, portable instrumentation, and sensor networks.

Key Features

  • Multi-Channel Input: The device supports multiple input channels, making it suitable for applications that require simultaneous measurement of various sensors.
  • High Resolution: With its 24-bit sigma-delta ADC, the LMP90080QMH/NOPB offers high-resolution data conversion, ensuring accurate sensor readings and measurement precision.
  • Programmable Data Rates: Users can program the data rates according to their specific needs, providing flexibility in balancing power consumption against data acquisition speed.
  • Low Power Consumption: Designed for efficiency, the device operates with low power requirements, making it ideal for battery-powered or energy-conscious applications.
  • Integrated Features: The LMP90080QMH/NOPB includes an onboard temperature sensor and a burnout detection feature to ensure reliable operation under various conditions.
  • Communication Interface: It features an SPI (Serial Peripheral Interface) for communication with microcontrollers, making it easy to integrate into existing systems.
  • Robust Design: The device is offered in a compact 28-pin TSSOP package and is specified for operation over the extended industrial temperature range, enhancing its durability and reliability.

Applications

The LMP90080QMH/NOPB is versatile and can be used in a variety of applications, including:

  • Process control and automation
  • Temperature and pressure measurement systems
  • Medical instrumentation
  • Environmental monitoring
  • Energy management

Quality and Support

As a product of Texas Instruments, the LMP90080QMH/NOPB is backed by TI's commitment to quality and long-term reliability. Technical support and extensive documentation are available to assist with integration, development, and troubleshooting.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3473 $65.3892
8+ $13.4132 $107.3056
12+ $12.9940 $155.9280
16+ $12.5749 $201.1984
21+ $12.1557 $255.2697
28+ $10.8982 $305.1496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess