EN
  • EN
  • DE

LMP91051MTX/NOPB

Part No LMP91051MTX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE INTERFACE NDIR 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Case / Package 14-TSSOP
Win Source Part Number 1055548-LMP91051MTX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP91051MTX/NOPB CAD Model

Description

Product Overview: LMP91051MTX/NOPB

The LMP91051MTX/NOPB is a versatile, precision integrated sensor Analog Front End (AFE) from Texas Instruments, specifically designed to target gas sensing applications. This sensor AFE is part of TI's advanced sensor interface series, offering a configurable design that is well-suited to a wide range of industrial, automotive, and consumer applications where gas detection and monitoring are crucial.

Key Features

  • Programmable Gain Amplifier (PGA): The LMP91051MTX/NOPB features a programmable gain amplifier that can be adjusted to accommodate various sensor types and ranges, ensuring high precision and adaptability for different gas detection requirements.
  • On-Chip Temperature Sensor: An integrated temperature sensor enables temperature compensation, which is vital for maintaining accuracy in gas measurements across varying environmental conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this AFE is ideal for battery-powered and portable applications, where power conservation is essential.
  • Flexible Voltage Supply: The device operates over a broad supply voltage range, making it compatible with a variety of system architectures and simplifying power management.
  • Interface Options: It includes an I2C interface, allowing for straightforward communication with microcontrollers and other digital systems, facilitating easy integration into existing designs.

Applications

  • Industrial safety systems
  • Home and building automation
  • Automotive cabin air quality monitoring
  • Portable and fixed gas detectors

Quality and Reliability

With the LMP91051MTX/NOPB, Texas Instruments upholds its commitment to high-quality manufacturing and reliability. The device is available in a small, low-profile package, making it suitable for space-constrained applications. Additionally, it is specified over an extended temperature range, ensuring reliable performance under harsh operating conditions.

The LMP91051MTX/NOPB from Texas Instruments represents a sophisticated solution for designers looking to incorporate reliable gas sensing capabilities into their products, with the added benefit of programmability and low power consumption to meet the demands of modern applications.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6918 $51.6098
26+ $3.8497 $100.0922
41+ $3.7294 $152.9054
56+ $3.6091 $202.1096
72+ $3.4888 $251.1936
96+ $3.1279 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,110 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess