EN
  • EN
  • DE

LMQ61460AASQRJRRQ1

Part No LMQ61460AASQRJRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3-V TO 36-V, 6-A LOW  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 14-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 6A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VFQFN
Supplier Device Package 14-VQFN-HR (4x3.5)
Base Product Number LMQ61460
Other Names 296-LMQ61460AASQRJRRQ1DKR,296-LMQ61460AASQRJRRQ1TR,296-LMQ61460AASQRJRRQ1CT
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249699-LMQ61460AASQRJRRQ1
Ultra Librarian 3D Model Ultra Librarian LMQ61460AASQRJRRQ1 CAD Model

Description

The LMQ61460AASQRJRRQ1 is a highly efficient, synchronous buck converter brought to you by the renowned semiconductor manufacturer, Texas Instruments. This advanced power management integrated circuit (IC) is designed to deliver exceptional performance for automotive and industrial applications, where reliability and efficiency are paramount.

Key Features

  • Wide Input Voltage Range: This device supports a broad input voltage range, making it versatile for various applications, including those that experience fluctuations in power supply.
  • High Output Current: The LMQ61460AASQRJRRQ1 is capable of delivering a high output current, ensuring that even power-hungry devices can be accommodated without compromising performance.
  • Adjustable Switching Frequency: With its adjustable switching frequency, this buck converter allows for optimization between efficiency and component size, giving designers the flexibility to tailor the power solution to their specific needs.
  • Thermal Protection: It includes thermal shutdown protection, which helps to prevent damage from overheating, thus enhancing the longevity and reliability of both the IC and the overall system.
  • Automotive Qualified: As a device that meets the rigorous standards required for automotive qualification, the LMQ61460AASQRJRRQ1 is suitable for use in vehicle power systems and other demanding environments.

Applications

This converter is designed to be a flexible solution for a variety of applications. Its robustness and high efficiency make it an excellent choice for automotive power systems, including infotainment and ADAS (Advanced Driver Assistance Systems). Additionally, its performance characteristics are well-suited for industrial power supplies, where consistent and reliable power delivery is critical.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMQ61460AASQRJRRQ1 is no exception. It is built to meet high standards, ensuring that it performs reliably under a wide range of conditions. Whether for an automotive application subjected to extreme temperatures and vibrations or for an industrial setting requiring long-term stability, this buck converter is designed to withstand the rigors of demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7640 $52.4040
26+ $3.9090 $101.6340
40+ $3.7868 $151.4720
55+ $3.6647 $201.5585
71+ $3.5425 $251.5175
95+ $3.1760 $301.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess