EN
  • EN
  • DE

LMR10510XMF/NOPB

Part No LMR10510XMF/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A SOT23-5  /  Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SC-74A, SOT-753
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 4.5V
Current - Output 1A
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LMR10510
Other Names 296-38159-1,-296-38159-1,296-38159-2,LMR10510XMF/NOPB,296-38159-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249632-LMR10510XMF/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR10510XMF/NOPB CAD Model

Description

Introducing the LMR10510XMF/NOPB from Texas Instruments

The LMR10510XMF/NOPB is a highly efficient, space-conscious step-down voltage regulator that is part of Texas Instruments' extensive portfolio of power management solutions. This particular device is designed to meet the needs of a wide range of applications, particularly those that require a compact power supply solution with a high level of performance.

Key Features

  • Adjustable Output Voltage: The LMR10510XMF/NOPB provides an adjustable output voltage that can be tuned from 1.22V to 14V, allowing for flexibility across various applications.
  • High Efficiency: With an efficiency of up to 93%, this voltage regulator ensures minimal power loss and heat generation, making it ideal for energy-sensitive designs.
  • High-Frequency Operation: Operating at a fixed switching frequency of 1.6 MHz, the LMR10510XMF/NOPB allows for the use of small surface-mount inductors and capacitors, reducing the overall footprint of the power supply.
  • Current Mode Control: The current mode control scheme provides fast transient response and excellent loop stability.
  • Thermal Shutdown: Built-in thermal shutdown functionality protects the device from overheating, enhancing the reliability and longevity of both the regulator and the overall system.

Applications

The LMR10510XMF/NOPB is versatile and can be used across a diverse array of electronic equipment, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and DSL modems
  • Point of Load (POL) conversions
  • Set-top boxes
  • Powering FPGAs, DSPs, and microprocessors

Package and Availability

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. The LMR10510XMF/NOPB is also characterized by its "NOPB" designation, which stands for "No Lead (Pb) / RoHS Compliant," indicating its compliance with environmental regulations that restrict hazardous substances.

With its combination of high efficiency, adjustable output voltage, and compact form factor, the LMR10510XMF/NOPB from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions without compromising on performance or space.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.2370
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $14.5142
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.3878
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $26.1134
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6146 $52.2410
175+ $0.5758 $100.7650
270+ $0.5563 $150.2010
390+ $0.5174 $201.7860
505+ $0.4980 $251.4900
630+ $0.4785 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess