EN
  • EN
  • DE
  • IT

LMR10515XSD/NOPB

Part No LMR10515XSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 6WSON / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 6-WDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 4.5V
Current - Output 1.5A
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Base Product Number LMR10515
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMR10515XSD/NOPB-ND,296-46437-6,296-46437-2,296-46437-1
Standard Package 1,000
Win Source Part Number 1317593-LMR10515XSD/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR10515XSD/NOPB CAD Model

Description

Product Overview: LMR10515XSD/NOPB

The LMR10515XSD/NOPB is a highly efficient, space-conscious voltage regulator designed and manufactured by Texas Instruments. This component is part of the SIMPLE SWITCHER® series, which is renowned for its ease of use and robust performance. It is particularly suitable for applications with limited PCB space that require a low-power, high-efficiency power solution.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage that can be set from 1.22V to 14V, allowing for versatility across different applications.
  • High Efficiency: With an efficiency of up to 93%, this regulator ensures minimal power loss and heat generation, making it ideal for power-sensitive designs.
  • Switching Frequency: The LMR10515XSD/NOPB operates at a fixed frequency of 1.6 MHz, which allows for the use of small surface-mount inductors and capacitors, thus reducing the overall solution size.
  • Current Capability: The device can deliver up to 1.5A of continuous load current, catering to a broad range of power requirements.
  • Thermal Performance: The regulator is designed with excellent thermal performance in mind, featuring over-temperature and over-current protection to ensure reliable operation under various conditions.
  • No Power Sequencing Required: This component is designed to simplify the design process, as it does not require power sequencing.

Applications

The LMR10515XSD/NOPB is versatile and can be utilized in a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Wireless communication devices
  • Power supply for sensors and microcontrollers
  • Industrial and automotive applications

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LMR10515XSD/NOPB is no exception and is available in a small 6-pin WSON package, which is RoHS compliant and designed for lead-free soldering, ensuring it meets current environmental standards and is suitable for use in a wide range of commercial and industrial markets.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1632 $51.9168
57+ $1.7749 $101.1693
88+ $1.7194 $151.3072
121+ $1.6640 $201.3440
156+ $1.6085 $250.9260
209+ $1.4421 $301.3989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,740 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess