EN
  • EN
  • DE
  • IT

LMR10515YMF/NOPB

Part No LMR10515YMF/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 4.5V
Current - Output 1.5A
Frequency - Switching 3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LMR10515
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378848-LMR10515YMF/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR10515YMF/NOPB CAD Model

Description

The LMR10515YMF/NOPB is a highly efficient, space-conscious voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the SIMPLE SWITCHER® family and is known for its ease of use and minimal external component requirements. It is particularly suitable for space-constrained applications that require a compact power management solution without compromising on performance.

Key Features

  • Output Voltage Range: The LMR10515YMF/NOPB is capable of delivering an adjustable output voltage ranging from 1.22V to 14V, which makes it versatile for a wide array of applications.
  • Input Voltage Range: This device operates over an input voltage range from 3.0V to 5.5V, making it ideal for battery-powered and low-voltage systems.
  • High Efficiency: With an efficiency of up to 92%, this regulator ensures minimal power loss and heat generation, thereby enhancing system reliability and performance.
  • Current Capability: It can provide up to 1.5A of continuous load current, catering to moderate power demands in various electronic devices.
  • Frequency Synchronization: The regulator features a fixed 3MHz switching frequency, which allows for the use of small surface-mount inductors and capacitors, reducing the overall footprint of the power supply design.
  • Thermal Protection: The LMR10515YMF/NOPB incorporates thermal shutdown protection, safeguarding the device and the system from damage due to excessive heat.
  • Certifications: It is a RoHS compliant and Green product, meeting environmental standards and minimizing the ecological footprint.

Applications

The versatile nature of the LMR10515YMF/NOPB makes it suitable for a range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and networking equipment
  • Consumer electronics
  • Power supplies for sensors and microcontrollers

Package and Availability

The LMR10515YMF/NOPB comes in a compact SOT-23-5 package, providing a space-saving solution that fits easily into a variety of electronic assemblies. Its "NOPB" designation indicates that it is provided in a lead-free ("No Lead") package. For detailed information on pricing, availability, and ordering, interested parties should consult Texas Instruments' official website or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3651 $52.0322
52+ $1.9406 $100.9112
80+ $1.8800 $150.4000
110+ $1.8193 $200.1230
143+ $1.7587 $251.4941
191+ $1.5768 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,404 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess