EN
  • EN
  • DE

LMR10520XSD/NOPB

Part No LMR10520XSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Family Name LMR10520
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-39040-1, 296-39040-2, 296-39040-6, LMR10520XSD/NOPB-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848672-LMR10520XSD/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR10520XSD/NOPB CAD Model

Description

The LMR10520XSD/NOPB is a high-performance, easy-to-use, step-down switching regulator from Texas Instruments. This compact and efficient device is ideal for space-constrained applications, providing a reliable power management solution across a wide range of industries.

Key Features

  • Voltage Range: The LMR10520XSD/NOPB operates with an input voltage range of 4.5V to 20V, making it versatile for various power supply configurations.
  • Output Voltage: The device delivers an adjustable output voltage from 1.225V to 14V, allowing for flexibility in powering different circuit components.
  • High Efficiency: With its advanced design, the LMR10520XSD/NOPB achieves high efficiency, which is essential for minimizing heat generation and power loss.
  • Output Current: It can provide up to 2A of continuous output current, catering to applications with moderate power demands.
  • Frequency: The switching frequency is 1.6 MHz, which enables the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Protection Features: The device includes built-in thermal shutdown, current limiting, and under-voltage lockout, ensuring safe operation under various conditions.

Applications

The LMR10520XSD/NOPB is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Embedded systems
  • Point of load conversions
  • Networking and telecommunication equipment
  • Industrial and automotive systems

Package and Quality

The LMR10520XSD/NOPB is available in a thermally enhanced 10-pin WSON package, which is designed for optimal thermal performance. Additionally, the device is part of Texas Instruments' "NOPB" series, indicating it is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

With its comprehensive feature set, high efficiency, and compact design, the LMR10520XSD/NOPB from Texas Instruments is an excellent choice for designers seeking a robust and versatile step-down regulator. Its ability to handle a range of voltages and currents, along with its protective features, makes it a reliable component for a multitude of power management applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7809 $53.4270
70+ $1.4613 $102.2910
110+ $1.4156 $155.7160
150+ $1.3700 $205.5000
190+ $1.3243 $251.6170
255+ $1.1873 $302.7615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,330 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess