EN
  • EN
  • DE

LMR12010XMKX/NOPB

Part No LMR12010XMKX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 6TSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 17V
Output Current 1A
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-6
Win Source Part Number 1055561-LMR12010XMKX/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LMR12010XMKX/NOPB CAD Model

Description

LMR12010XMKX/NOPB - Texas Instruments

The LMR12010XMKX/NOPB is a high-performance, easy-to-use, monolithic step-down DC/DC converter manufactured by Texas Instruments. Designed to deliver efficiency and reliability, this product is part of TI's extensive power management portfolio, suitable for a wide range of applications.

With an input voltage range of 2.95V to 12V, the LMR12010XMKX/NOPB is versatile, accommodating a variety of power sources. Its ability to provide an adjustable output voltage ranging from 1.225V to 10V makes it ideal for systems that require a regulated power supply with different voltage levels.

The device integrates a 100mΩ N-Channel MOSFET switch, which contributes to its high efficiency, capable of up to 1.2A of continuous load current. Additionally, the LMR12010XMKX/NOPB features a high switching frequency of up to 1.6MHz, allowing the use of small surface-mount inductors and capacitors, thus reducing the overall solution size and saving board space.

Among its many protective features, this step-down converter includes thermal shutdown, over-current protection, and input under-voltage lockout. These features ensure the safety and longevity of both the power supply and the powered device.

Engineered for ease of use, the LMR12010XMKX/NOPB supports a simple external loop compensation, which allows optimization for a wide range of loads and application conditions. Moreover, the device's small SOT-6 package is ideal for space-constrained applications.

Whether you're designing consumer electronics, networking equipment, or portable devices, the LMR12010XMKX/NOPB offers a compact, efficient, and reliable solution for your power supply needs. Its performance and features make it an excellent choice for engineers looking to optimize their power management systems.

Note: The use of the “NOPB” suffix indicates that this product is offered in environmentally friendly packaging and is RoHS compliant.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5920 $50.3200
210+ $0.4858 $102.0180
320+ $0.4706 $150.5920
440+ $0.4554 $200.3760
570+ $0.4402 $250.9140
765+ $0.3947 $301.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,480 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess