EN
  • EN
  • DE

LMR14020SSQDDARQ1

Part No LMR14020SSQDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 8SOPWR / SIMPLE SWITCHER® 40 V, 2 A Step-Down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Maximum Input Voltage 40V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 28V
Current - Output 2A
Frequency - Switching 200kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803839-LMR14020SSQDDARQ1
Ultra Librarian 3D Model Ultra Librarian LMR14020SSQDDARQ1 CAD Model

Description

The LMR14020SSQDDARQ1 is a highly efficient, small form factor, automotive-grade step-down switching regulator designed by Texas Instruments. This advanced power solution is engineered to meet the rigorous demands of automotive applications, providing a reliable and robust power supply for various electronic components within vehicles.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4V to 40V, making it versatile for different automotive power systems, including those that must withstand cold-crank and stop-start scenarios.
  • High-Efficiency Synchronous Buck Regulator: With its synchronous buck configuration, the LMR14020SSQDDARQ1 achieves high conversion efficiency, reducing thermal stress and improving system reliability.
  • Adjustable Switching Frequency: The regulator offers an adjustable switching frequency from 200 kHz to 2.2 MHz, allowing designers to optimize the trade-off between efficiency and external component size.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, which prevents damage from overheating by automatically shutting down the regulator when the internal temperature exceeds the threshold.
  • Current Mode Control: Current mode control provides improved transient response and simplifies loop compensation for the system.
  • Automotive-Qualified: As a part of Texas Instruments' automotive product lineup, this regulator is AEC-Q100 qualified, ensuring operation under extreme automotive conditions.

Applications

The LMR14020SSQDDARQ1 is ideal for a range of automotive applications, including:

  • Infotainment and audio systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive lighting
  • Body control modules
  • Telematics and car connectivity systems

Package and Availability

The device is available in a compact, thermally enhanced WSON package, which is suitable for space-constrained applications. The LMR14020SSQDDARQ1 is also supported by Texas Instruments' extensive design and technical resources, including application notes, simulation models, and a dedicated support team to assist with design-in processes, ensuring a smooth integration into automotive systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2018 $55.8162
20+ $5.0886 $101.7720
31+ $4.9296 $152.8176
42+ $4.7706 $200.3652
55+ $4.6116 $253.6380
73+ $4.1345 $301.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess