EN
  • EN
  • DE

LMR14030SQDPRTQ1

Part No LMR14030SQDPRTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WDFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WDFN Exposed Pad
Case / Package 10-WSON (4x4)
Family Name LMR14030
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44759-1, 296-44759-2, 296-44759-6
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877696-LMR14030SQDPRTQ1
Ultra Librarian 3D Model Ultra Librarian LMR14030SQDPRTQ1 CAD Model

Description

The LMR14030SQDPRTQ1 from Texas Instruments is a highly efficient, automotive-grade step-down (buck) converter designed for advanced power solutions in vehicular applications. This robust component is specifically engineered to meet the stringent requirements of the automotive industry, including reliability, performance, and quality.

Key Features:

  • Wide Input Voltage Range: The LMR14030SQDPRTQ1 operates over a broad input voltage range of 4V to 40V, making it suitable for handling various automotive battery voltages, including during cold crank and load dump scenarios.
  • High-Efficiency Output: With an adjustable output voltage down to 0.8V and a peak efficiency of up to 93%, this converter ensures energy-efficient power conversion, which is critical for minimizing heat and improving the reliability of automotive electronics.
  • High Output Current: The device is capable of delivering up to 3A of continuous output current, which can power a wide array of automotive subsystems.
  • Thermal Performance: Encased in a thermally enhanced 3.5mm x 5.5mm WSON package, the LMR14030SQDPRTQ1 is designed to dissipate heat efficiently, maintaining performance even under high-temperature conditions.
  • Protection Features: This converter includes a variety of protection features such as overcurrent protection, thermal shutdown, and input under-voltage lockout, ensuring safe operation and longevity of the device and the systems it powers.
  • Automotive Qualification: The LMR14030SQDPRTQ1 is AEC-Q100 qualified, indicating it has passed rigorous testing for automotive electronic component reliability.

Applications:

The versatility of the LMR14030SQDPRTQ1 makes it ideal for various automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), GPS navigation units, car audio systems, and LED lighting. Its ability to provide stable and efficient power conversion ensures it can be a critical component in enhancing the performance and reliability of modern vehicular electronics.

With its combination of efficiency, thermal management, and protection mechanisms, the LMR14030SQDPRTQ1 represents a reliable choice for automotive engineers seeking to optimize their power supply designs and enhance the overall performance of their automotive systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1338 $57.0704
18+ $5.8534 $105.3612
27+ $5.6705 $153.1035
37+ $5.4876 $203.0412
48+ $5.3047 $254.6256
64+ $4.7559 $304.3776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess