EN
  • EN
  • DE

LT337AM#TRPBF

Part No LT337AM#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 1.5A D2PAK-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 3-DDPAK
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 125°C
Mounting Surface Mount
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Case / Package 3-DDPAK
Family Name LT337
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878682-LT337AM#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT337AM#TRPBF CAD Model

Description

Introducing the LT337AM#TRPBF from Analog Devices Inc.

The LT337AM#TRPBF is a high-performance, adjustable negative voltage regulator designed by Analog Devices Inc., a company renowned for its innovative and reliable semiconductor products. This regulator is engineered to cater to a diverse range of applications, from power supply modules to precision instrumentation, ensuring stability and efficiency in every operation.

Key Features:

  • Voltage Regulation: The LT337AM#TRPBF offers an adjustable output voltage range, allowing for precise customization according to the specific needs of your application. This flexibility makes it a versatile choice for various electronic circuits.
  • Thermal Performance: Encased in a TO-220 package, this regulator is designed for optimal thermal performance, ensuring it operates reliably even under strenuous conditions without overheating.
  • Current Capability: With the ability to handle currents up to 1.5A, this device can support a wide array of components, making it a robust choice for your power regulation needs.
  • Protection Features: The LT337AM#TRPBF is equipped with built-in protection mechanisms such as overcurrent protection and thermal shutdown, safeguarding your electronic systems from potential damage due to abnormal operating conditions.

Applications:

Due to its adaptability and high-grade performance, the LT337AM#TRPBF is an excellent choice for a multitude of applications, including:

  • High-efficiency power supplies
  • Automotive electronics
  • Battery-powered devices
  • Linear regulators
  • Post-regulation for switching supplies

Quality and Reliability:

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The LT337AM#TRPBF is no exception, having undergone rigorous testing to ensure it performs consistently under various conditions. This commitment to excellence ensures that you can integrate this regulator into your systems with confidence, knowing it will provide stable and dependable performance over its lifespan.

Whether you are designing a new power supply system or upgrading an existing one, the LT337AM#TRPBF from Analog Devices Inc. stands as a superior choice for your negative voltage regulation needs, combining flexibility, durability, and precision in one compact package.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess