EN
  • EN
  • DE

XC9226A19CMR

Part No XC9226A19CMR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415536-XC9226A19CMR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9226A19CMR CAD Model

Description

The XC9226A19CMR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It is designed for use in applications requiring high efficiency and a compact footprint. The integrated PWM control and synchronous rectification contribute to the overall efficiency of the device.

Applications

  • Smartphones: Power management for various internal components.
  • Tablets: Voltage regulation for the display, processor, and memory.
  • Portable Gaming Devices: Efficient power conversion for extended gameplay.
  • Wearable Devices: Powering smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Supplying power to sensors, microcontrollers, and communication modules.

Features

  • Synchronous Rectification: Improves efficiency by replacing the rectifier diode with a MOSFET.
  • PWM Control: Provides stable output voltage regulation.
  • Low Quiescent Current: Minimizes power consumption during standby.
  • Small Package: Allows for compact designs.
  • Overcurrent Protection: Protects the device from overcurrent conditions.
  • Soft-Start Function: Limits inrush current during startup.

Benefits

  • Extended Battery Life: High efficiency extends battery life in portable devices.
  • Compact Design: Small footprint enables miniaturization of electronic products.
  • Stable Output Voltage: Ensures consistent performance of connected components.
  • Reliable Operation: Protection features prevent damage from overcurrent.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation.

Additional Details

The XC9226A19CMR operates with a fixed switching frequency for consistent performance. The specific output voltage is preset by Torex. A soft-start function is included to limit inrush current. For detailed electrical characteristics, thermal specifications, and application guidelines, refer to the official datasheet from Torex Semiconductor. Proper component selection and PCB layout are crucial for optimal performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess