EN
  • EN
  • DE

LMR14030SSQDDAQ1

Part No LMR14030SSQDDAQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 8SOPWR / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 28V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number LMR14030
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877697-LMR14030SSQDDAQ1
Ultra Librarian 3D Model Ultra Librarian LMR14030SSQDDAQ1 CAD Model

Description

LMR14030SSQDDAQ1 - Texas Instruments Step-Down Converter

The LMR14030SSQDDAQ1 is a highly efficient, small form factor, step-down (buck) converter from Texas Instruments (TI), designed to deliver robust power management solutions for a wide range of applications. This advanced power converter is part of TI's extensive portfolio of voltage regulators, known for their reliability and performance.

Key Features:

  • Wide Input Voltage Range: The LMR14030SSQDDAQ1 operates over a broad input voltage range from 4V to 40V, making it versatile enough to handle various power supply conditions and suitable for automotive, industrial, and telecommunication systems.
  • High-Efficiency Output: With an adjustable output voltage that can go as low as 0.8V, this converter is capable of delivering up to 3A of continuous output current, ensuring efficient power delivery for your circuitry.
  • Advanced Thermal Management: The device comes in a thermally enhanced WSON-10 package, which aids in efficient heat dissipation, contributing to its reliability and longevity even in thermally challenging environments.
  • Frequency Synchronization: It allows for synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) and can be crucial in noise-sensitive applications.
  • Protection Features: The LMR14030SSQDDAQ1 includes a range of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring safe operation under abnormal operating conditions.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 200kHz to 2.2MHz, providing flexibility in optimizing the trade-off between efficiency and external component size.

Applications:

The versatility of the LMR14030SSQDDAQ1 makes it ideal for a variety of applications that require efficient power conversion. These include:

  • Automotive infotainment and navigation systems
  • Industrial power supplies and automation systems
  • Telecommunications equipment
  • Point of load conversions
  • Aftermarket automotive accessories

Whether you're designing a power supply for a sophisticated automotive system or a simple industrial application, the LMR14030SSQDDAQ1 offers a compact, efficient, and reliable solution that meets the rigorous standards of Texas Instruments.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7017 $51.8238
33+ $3.0373 $100.2309
51+ $2.9423 $150.0573
71+ $2.8474 $202.1654
91+ $2.7525 $250.4775
122+ $2.4678 $301.0716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess