EN
  • EN
  • DE

LMR14050QDPRRQ1

Part No LMR14050QDPRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Reel - TR
Family Name LMR14050
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51351-1, 296-51351-2, 296-51351-6, LMR14050QDPRRQ1-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851641-LMR14050QDPRRQ1
Ultra Librarian 3D Model Ultra Librarian LMR14050QDPRRQ1 CAD Model

Description

LMR14050QDPRRQ1 Automotive Step-Down Converter by Texas Instruments

The LMR14050QDPRRQ1 is a highly efficient, automotive-grade step-down converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous demands of the automotive industry, providing reliable and efficient voltage conversion for a variety of applications within vehicles.

With an input voltage range of 4V to 40V, the LMR14050QDPRRQ1 is versatile enough to handle the fluctuations commonly found in automotive power systems, making it ideal for powering advanced driver-assistance systems (ADAS), infotainment systems, and other automotive subsystems that require a stable and efficient power supply.

The device features a fixed switching frequency of 2.1MHz, which minimizes the size of the external components and helps to reduce the overall solution footprint—a critical consideration in space-constrained automotive environments. Additionally, the high-frequency operation allows for a fast transient response, ensuring that the output voltage remains stable under varying load conditions.

The LMR14050QDPRRQ1 also incorporates a range of protection features to enhance system reliability. These include overcurrent protection (OCP), overvoltage protection (OVP), thermal shutdown, and undervoltage lockout (UVLO), all of which safeguard the system from potential damage due to abnormal operating conditions.

Housed in a compact HTSSOP-16 package, the LMR14050QDPRRQ1 is designed to withstand the harsh environments typical of automotive applications. Its qualified for automotive applications as it meets the AEC-Q100 Grade 1 standard, ensuring operation over a temperature range of -40°C to +125°C.

For ease of integration, TI provides comprehensive technical documentation, including datasheets, design guides, and application notes. This support enables designers to quickly and effectively incorporate the LMR14050QDPRRQ1 into their automotive designs, reducing time-to-market and ensuring compliance with automotive standards.

In summary, the LMR14050QDPRRQ1 from Texas Instruments is a robust and efficient solution for automotive power conversion needs, combining high performance with the reliability required for modern vehicle applications.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3867 $50.1207
52+ $1.9584 $101.8368
80+ $1.8972 $151.7760
109+ $1.8360 $200.1240
141+ $1.7748 $250.2468
189+ $1.5912 $300.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess