EN
  • EN
  • DE

LMR14050SQDPRRQ1

Part No LMR14050SQDPRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WDFN Exposed Pad
Case / Package 10-WSON (4x4)
Family Name LMR14050
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-44637-1-ND, 296-44637-1, 296-44637-2, 296-44637-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877698-LMR14050SQDPRRQ1
Ultra Librarian 3D Model Ultra Librarian LMR14050SQDPRRQ1 CAD Model

Description

The LMR14050SQDPRRQ1 is a highly efficient, automotive-grade step-down converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This robust voltage regulator is specifically engineered to meet the rigorous demands of automotive applications, providing a reliable power supply for various electronic components.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range from 4V to 40V, making it suitable for handling the fluctuations commonly found in automotive power systems.
  • Output Voltage: It offers an adjustable output voltage that can be set from as low as 0.8V up to 90% of the input voltage, ensuring versatility across different applications.
  • High Efficiency: With its advanced design, the LMR14050SQDPRRQ1 provides high efficiency, which is crucial for reducing heat generation and improving the overall power management within the vehicle.
  • Current Rating: The device is capable of delivering up to 5A of continuous output current, catering to the needs of high-power devices.
  • Thermal Performance: It is housed in a thermally enhanced HTSSOP package, which aids in better heat dissipation and ensures reliable operation under varying temperature conditions.
  • Protection Features: The converter includes a range of protection features such as overcurrent protection, thermal shutdown, and input undervoltage lockout, safeguarding the electronic systems against potential damage.
  • Automotive Qualifications: As part of TI’s automotive product lineup, the LMR14050SQDPRRQ1 is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive industry applications.

Applications:

The LMR14050SQDPRRQ1 is ideal for use in a variety of automotive systems, including infotainment, advanced driver assistance systems (ADAS), body control modules, and other electronic modules that require a stable and efficient power supply. Its robustness and high performance make it a preferred choice for designers looking to enhance the reliability and efficiency of their automotive power designs.

Conclusion:

With its comprehensive feature set and automotive-grade reliability, the LMR14050SQDPRRQ1 from Texas Instruments stands out as a superior choice for powering the next generation of automotive electronics. Its versatility, high efficiency, and protective measures ensure that it can meet the complex requirements of modern vehicles, delivering consistent performance in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2673 $52.2768
38+ $2.6809 $101.8742
58+ $2.5971 $150.6318
80+ $2.5133 $201.0640
103+ $2.4295 $250.2385
138+ $2.1782 $300.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess