EN
  • EN
  • DE

LMR16006YQ5DDCTQ1

Part No LMR16006YQ5DDCTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.6A 6SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1055573-LMR16006YQ5DDCTQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMR16006YQ5DDCTQ1 CAD Model

Description

LMR16006YQ5DDCTQ1 - Texas Instruments DC/DC Converter

The LMR16006YQ5DDCTQ1 is a robust, highly efficient, and versatile DC/DC converter from Texas Instruments, designed to meet the rigorous standards of automotive applications. This step-down (buck) voltage regulator is capable of driving a 600 mA load with excellent line and load regulation. The device is notable for its wide input voltage range, spanning from 4 V to 60 V, which makes it an ideal choice for systems that experience large voltage fluctuations, ensuring reliable performance even under challenging conditions.

Engineered for simplicity and compactness, the LMR16006YQ5DDCTQ1 integrates a 170 mΩ N-Channel MOSFET switch, which helps in minimizing external component count and reducing board space. The device operates at a fixed frequency of 2.1 MHz, allowing the use of small surface-mount inductors and capacitors. This high-frequency operation also translates to faster transient response times and reduced ripple, contributing to the overall efficiency and stability of the power supply design.

The LMR16006YQ5DDCTQ1 offers a host of protection features, including thermal shutdown, input under-voltage lockout, cycle-by-cycle current limit, and short-circuit protection, safeguarding the device and the system it powers against various fault conditions. Furthermore, the device is AEC-Q100 qualified, ensuring automotive-grade reliability and performance standards are met.

With its adjustable output voltage, designers have the flexibility to customize the output from 1.225 V to 37 V to suit a wide array of applications. The device's excellent thermal performance is attributed to its power-saving mode, which reduces quiescent current during light load operations, thus extending the life of battery-powered systems.

The LMR16006YQ5DDCTQ1 is available in a small, thermally enhanced 6-pin TSOT-23 package, making it a perfect power management solution for space-constrained automotive applications such as infotainment systems, advanced driver assistance systems (ADAS), and telematics, among others.

With its combination of high efficiency, durability, and wide input voltage range, the LMR16006YQ5DDCTQ1 from Texas Instruments stands out as a top-tier choice for automotive power supply design.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG QSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8841 $53.7251
25+ $4.0075 $100.1875
39+ $3.8823 $151.4097
54+ $3.7570 $202.8780
69+ $3.6318 $250.5942
93+ $3.2561 $302.8173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess