EN
  • EN
  • DE

LMR16030PDDAR

Part No LMR16030PDDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.3V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 50V
Output Current 3A
Switching Frequency 200kHz ~ 2.5MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 724594-LMR16030PDDAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMR16030PDDAR CAD Model

Description

Introducing the LMR16030PDDAR Step-Down Converter

The LMR16030PDDAR is a highly efficient, step-down voltage converter from the reputable Texas Instruments. Designed to cater to a wide range of applications, this compact and robust integrated circuit (IC) is an excellent choice for designers looking to manage power in their electronic devices effectively.

Key Features

  • Wide Input Voltage Range: The LMR16030PDDAR operates over an input voltage range of 4V to 60V, making it versatile for various applications, from automotive to industrial systems.
  • High-Efficiency Output: Capable of delivering up to 3A of continuous output current, this converter maintains high efficiency across a wide load range, ensuring optimal power management and reduced thermal stress.
  • Adjustable Switching Frequency: With a user-adjustable frequency range from 200 kHz to 2.5 MHz, designers have the flexibility to optimize their designs for efficiency or component size.
  • Thermal Protection: The device includes thermal shutdown and current limit features, providing built-in protections that enhance the safety and longevity of both the converter and the overall system.
  • Stable Operation: The LMR16030PDDAR ensures stable operation with ceramic capacitors, allowing for a more reliable performance over a range of conditions.

Applications

The versatility of the LMR16030PDDAR makes it suitable for a wide array of applications, including but not limited to:

  • Automotive infotainment and telematics
  • Industrial power supplies
  • Telecommunications equipment
  • Point-of-load conversions
  • Distributed power systems

Package and Reliability

The LMR16030PDDAR is offered in a thermally enhanced 8-pin HTSSOP (PDDA) package, which aids in efficient heat dissipation and space-saving on the PCB. Texas Instruments' commitment to quality ensures that this step-down converter is a reliable choice for powering your sophisticated electronics.

With its comprehensive set of features and robust design, the LMR16030PDDAR from Texas Instruments is a go-to choice for engineers looking to integrate a powerful, efficient, and reliable step-down converter into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4756 $52.3160
260+ $0.3903 $101.4780
400+ $0.3781 $151.2400
550+ $0.3659 $201.2450
710+ $0.3537 $251.1270
950+ $0.3171 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,350 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess