EN
  • EN
  • DE
  • IT

LMR23625CDDAR

Part No LMR23625CDDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Family Name LMR23625
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47268-1, 296-47268-2, LMR23625CDDAR-ND, 296-47268-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851869-LMR23625CDDAR
Ultra Librarian 3D Model Ultra Librarian LMR23625CDDAR CAD Model

Description

LMR23625CDDAR: A Robust Step-Down Converter from Texas Instruments

The LMR23625CDDAR is a highly efficient, synchronous, step-down voltage converter from the reputable Texas Instruments. This device is designed to deliver up to 2.5A of continuous current to loads with an input voltage range of 3.8V to 36V. It's an ideal choice for a variety of applications, including industrial, automotive, and power conditioning systems.

With its wide input voltage range, the LMR23625CDDAR accommodates a variety of power sources, from single-cell batteries to automotive inputs, without the need for additional voltage regulation. This flexibility makes it a versatile component for designers looking to create robust power management systems.

The device incorporates a range of features to ensure high performance and reliability. It boasts an impressive efficiency level, thanks to its synchronous step-down regulator design, which reduces the need for external components and simplifies the overall design process. The LMR23625CDDAR also includes internal compensation, which minimizes the external part count and simplifies the design further.

For protection, the LMR23625CDDAR integrates over-current protection (OCP), over-voltage protection (OVP), thermal shutdown, and under-voltage lockout (UVLO), ensuring the safety and longevity of both the device and the system it powers. Its thermal performance is enhanced by a thermal pad on the underside of the device, which aids in heat dissipation.

The LMR23625CDDAR is available in a small 8-pin VSSOP (Very Small Shrink Outline Package) that is suitable for space-constrained applications. The device operates over a junction temperature range of –40°C to +125°C, making it reliable in a wide range of environmental conditions.

For designers and engineers looking for a power management solution that combines efficiency, reliability, and versatility, the LMR23625CDDAR from Texas Instruments is an excellent choice. Its advanced feature set and robust design ensure that it can meet the demands of even the most challenging power supply requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8687
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.1282
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $14.5142
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.3878
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1904 $51.9040
24+ $4.2588 $102.2112
37+ $4.1257 $152.6509
51+ $3.9926 $203.6226
65+ $3.8595 $250.8675
87+ $3.4603 $301.0461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess