EN
  • EN
  • DE

LMR23625CFPQDRRRQ1

Part No LMR23625CFPQDRRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A 12SON / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 12-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 28V
Current - Output 2.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-SON (3x3)
Base Product Number LMR23625
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1317752-LMR23625CFPQDRRRQ1
Ultra Librarian 3D Model Ultra Librarian LMR23625CFPQDRRRQ1 CAD Model

Description

Introducing the LMR23625CFPQDRRRQ1 from Texas Instruments

The LMR23625CFPQDRRRQ1 is a robust and versatile step-down (buck) converter integrated circuit designed and manufactured by Texas Instruments (TI). This advanced power solution is engineered to meet the rigorous demands of automotive and industrial applications, providing a reliable and efficient voltage regulation in a compact form factor.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 3.5V to 36V, making it suitable for a variety of supply voltages encountered in automotive electrical systems and industrial equipment.
  • High-Efficiency Power Conversion: With an adjustable switching frequency up to 2.1 MHz, the LMR23625CFPQDRRRQ1 ensures efficient power conversion, which is critical for minimizing heat generation and improving system reliability.
  • Output Voltage Customization: The output voltage is adjustable from 0.8V to 32V, providing the flexibility to power a wide range of devices and subsystems.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system it powers against excessive temperature and current conditions.
  • Qualified for Automotive Applications: As indicated by the 'Q1' suffix in its part number, this component meets the stringent quality standards required for use in automotive environments.

Applications

The LMR23625CFPQDRRRQ1 is ideal for a variety of applications where efficient and reliable voltage regulation is critical. Its automotive qualification makes it perfect for infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics. Additionally, it is well-suited for industrial applications such as power supplies for sensors, controllers, and low-power communication devices.

Package and Availability

This power converter comes in a 16-pin HTSSOP (PWP) package, which is designed for thermal performance and space efficiency. The package features a PowerPAD™ on the underside, which enhances thermal dissipation and improves overall performance. TI provides comprehensive technical support, including datasheets, reference designs, and simulation tools to facilitate the integration of the LMR23625CFPQDRRRQ1 into various designs.

With its combination of features, the LMR23625CFPQDRRRQ1 from Texas Instruments represents a reliable and adaptable solution for modern power regulation challenges in both the automotive and industrial sectors.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7516 $52.5224
33+ $3.0783 $101.5839
51+ $2.9821 $152.0871
70+ $2.8859 $202.0130
90+ $2.7897 $251.0730
120+ $2.5011 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess