The LMR23625CFPQDRRTQ1 is a robust and versatile step-down (buck) voltage regulator from Texas Instruments, designed to cater to a wide range of automotive and industrial applications. This high-performance component is engineered to provide a reliable power management solution that meets the stringent quality standards of the automotive industry, including the AEC-Q100 qualification.
Key Features:
- Wide Input Voltage Range: Capable of operating from an input voltage range of 3.8 V to 36 V, making it suitable for a variety of supply sources.
- Adjustable Output Voltage: The output voltage can be adjusted from 1.225 V to 30 V to accommodate different circuit requirements.
- High Efficiency: With an efficiency of up to 92%, the LMR23625CFPQDRRTQ1 ensures minimal power loss and heat generation.
- Peak Current Mode Control: Offers excellent transient response and ease of use with its peak current mode control architecture.
- Robust Thermal Performance: The device is available in a thermally enhanced HTSSOP package that provides improved thermal dissipation.
- Protection Features: Includes cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout (UVLO) for enhanced system reliability and safety.
- Frequency Synchronization: Allows synchronization to an external clock to manage system noise and electromagnetic interference (EMI).
Applications:
- Automotive infotainment and telematics
- Advanced driver assistance systems (ADAS)
- Industrial control systems
- Point-of-load power supplies
- Aftermarket automotive accessories
With its wide input voltage range, thermal efficiency, and comprehensive protection features, the LMR23625CFPQDRRTQ1 from Texas Instruments is a reliable choice for designers looking to implement a durable power management solution in their automotive or industrial projects. Its ease of use and adaptability make it a go-to regulator for a diverse set of applications.