EN
  • EN
  • DE

LT8570EDD#PBF

Part No LT8570EDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 750MA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 3mV, 1.204V 1 Output 750mA (Switch) 8-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LT8570
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 121
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878964-LT8570EDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT8570EDD#PBF CAD Model

Description

Product Overview: LT8570EDD#PBF

The LT8570EDD#PBF is a versatile and high-performance switching regulator from Analog Devices Inc., designed to meet a wide range of power management needs in various electronic devices. This compact, monolithic device integrates a boost/SEPIC/inverting DC/DC converter, making it an ideal choice for applications requiring efficient voltage conversion in a small footprint.

Key Features

  • Wide Input Voltage Range: The LT8570EDD#PBF operates with an input voltage range from 2.55V to 40V, accommodating a variety of power sources.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 200kHz to 1.5MHz via a single external resistor, allowing for flexibility in design and optimization of efficiency and component size.
  • Bipolar Switching: The device features a 1A, 42V switch that enables efficient bipolar switching, which is essential for boost, SEPIC, or inverting power supply configurations.
  • High Efficiency: The LT8570EDD#PBF is designed to achieve high efficiency, which is crucial for minimizing heat generation and power loss in compact electronic systems.
  • Integrated Fault Protection: It includes soft-start capability, short-circuit protection, and thermal protection to ensure reliable operation under various conditions.
  • Low Quiescent Current: The device has a low quiescent current of only 7µA, making it suitable for battery-powered applications where power conservation is critical.

Applications

The LT8570EDD#PBF is designed for use in a range of applications, including:

  • Portable electronics
  • Industrial power supplies
  • Automotive and avionics power systems
  • Medical devices
  • Telecommunications equipment

Package and Reliability

The LT8570EDD#PBF is offered in a 10-lead (3mm x 3mm) DFN package, providing a compact solution that is suitable for space-constrained applications. The device is characterized for operation from -40°C to 125°C, ensuring performance across a broad range of temperature conditions. With its robust design and integrated features, the LT8570EDD#PBF by Analog Devices Inc. is a reliable choice for designers looking to implement an efficient power conversion solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1195 $57.3585
7+ $15.6878 $109.8146
10+ $15.1975 $151.9750
14+ $14.7073 $205.9022
18+ $14.2170 $255.9060
24+ $12.7463 $305.9112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess