EN
  • EN
  • DE

LMR23630APQDRRTQ1

Part No LMR23630APQDRRTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 12SON / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 28V
Current - Output 3A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-SON (3x3)
Base Product Number LMR23630
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51353-1,296-51353-2,LMR23630APQDRRTQ1-ND,296-51353-6
Standard Package 250
Win Source Part Number 1317726-LMR23630APQDRRTQ1
Ultra Librarian 3D Model Ultra Librarian LMR23630APQDRRTQ1 CAD Model

Description

LMR23630APQDRRTQ1 - Automotive Step-Down Converter from Texas Instruments

The LMR23630APQDRRTQ1 is a robust, automotive-grade step-down (buck) converter designed and manufactured by Texas Instruments (TI). This high-performance power management integrated circuit (IC) is specifically engineered to meet the rigorous standards of the automotive industry, offering reliability and efficiency for a wide range of vehicular applications.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.8 V to 36 V, making it suitable for advanced automotive systems that require a stable power supply even during fluctuations in battery voltage.
  • High-Efficiency: With an efficiency of up to 92%, the LMR23630APQDRRTQ1 ensures minimal power loss and heat generation, contributing to the longevity of the system.
  • Output Current Capability: It is capable of delivering up to 3 A of continuous output current, which can satisfy the demands of power-hungry automotive subsystems.
  • Adjustable Switching Frequency: The device features an adjustable switching frequency from 200 kHz to 2.2 MHz, allowing designers to optimize the converter for efficiency or component size.
  • Thermal and Overcurrent Protection: The LMR23630APQDRRTQ1 includes built-in thermal shutdown and overcurrent protection, enhancing the safety and reliability of the application.
  • Qualified for Automotive Applications: As part of TI’s "Q1" series, this device meets the automotive industry's AEC-Q100 Grade 1 qualification, ensuring performance at temperatures ranging from -40°C to +125°C.

Applications:

The LMR23630APQDRRTQ1 is ideal for a range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), car audio and navigation, body control modules, and other automotive-related power systems that require a reliable and efficient power supply.

Package and Availability:

This step-down converter is available in a compact 3.5 mm x 3.5 mm VQFN package, which is suitable for space-constrained applications. With Texas Instruments' commitment to quality and long-term availability, the LMR23630APQDRRTQ1 is a dependable choice for automotive system designers looking for a high-performance power solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9949 $55.9643
16+ $6.5600 $104.9600
24+ $6.3550 $152.5200
33+ $6.1500 $202.9500
43+ $5.9450 $255.6350
57+ $5.3300 $303.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess