EN
  • EN
  • DE

LMR23630AQDDARQ1

Part No LMR23630AQDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Reel - TR
Family Name LMR23630
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR23630AQDDARQ1TR, 296-45261-6-ND, 296-LMR23630AQDDARQ1DKR, 296-45261-1-ND, 296-45261-2-ND, 296-45261-1, 296-45261-2, LMR23630AQDDARQ1-ND, 296-45261-6, 296-LMR23630AQDDARQ1CT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851413-LMR23630AQDDARQ1
Ultra Librarian 3D Model Ultra Librarian LMR23630AQDDARQ1 CAD Model

Description

Product Overview: LMR23630AQDDARQ1 from Texas Instruments

The LMR23630AQDDARQ1 is a highly efficient, automotive-grade, synchronous step-down voltage converter designed and manufactured by Texas Instruments (TI). This robust component is engineered to provide optimal performance in a wide range of automotive and industrial applications, ensuring reliability and functionality in harsh environments.

With an input voltage range of 3.8 V to 36 V, the LMR23630AQDDARQ1 is versatile and can operate from a variety of power supplies, making it suitable for a broad spectrum of vehicles and systems. Its ability to deliver up to 3 A of continuous output current makes it a strong candidate for powering complex automotive circuits and subsystems.

The device employs an advanced mode of operation that enhances its light-load efficiency, which is critical for reducing standby power consumption and extending battery life in automotive applications. This feature, coupled with a switching frequency that can be set from 200 kHz to 2.2 MHz, allows for a flexible design approach, enabling designers to optimize the size of the external components and overall solution size.

Safety and reliability are paramount in automotive applications, and the LMR23630AQDDARQ1 does not fall short. It includes a range of protective features such as thermal shutdown, overcurrent protection, and undervoltage lockout, which safeguard the device and the system it powers from various fault conditions. Additionally, the device is AEC-Q100 qualified, which is a standard requirement for automotive-grade components, indicating that it has passed rigorous stress tests for quality and reliability.

The LMR23630AQDDARQ1 comes in a compact, thermally enhanced 3.5 mm x 3.5 mm VQFN package, which is ideal for space-constrained applications. Its small footprint and high level of integration make it a practical choice for automotive power supplies, infotainment systems, ADAS modules, and other electronic control units (ECUs).

In conclusion, the LMR23630AQDDARQ1 from Texas Instruments is a top-tier power management solution that combines efficiency, versatility, and reliability, making it an excellent choice for designers looking to meet the stringent requirements of the automotive industry.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess