EN
  • EN
  • DE

LMR24220TLX/NOPB

Part No LMR24220TLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 28USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 28-WFBGA, DSBGA
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-WFBGA, DSBGA
Case / Package 28-DSBGA
Family Name LMR24220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923487-LMR24220TLX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR24220TLX/NOPB CAD Model

Description

Introducing the LMR24220TLX/NOPB from Texas Instruments

The LMR24220TLX/NOPB is a highly efficient, small form factor, step-down DC/DC converter from Texas Instruments, designed to meet the rigorous demands of modern electronic devices. This power management integrated circuit (PMIC) offers a wide input voltage range and is capable of delivering up to 2A of continuous output current, making it an ideal solution for a variety of applications, including industrial, automotive, and telecommunications systems.

With its adjustable output voltage range, the LMR24220TLX/NOPB provides the versatility needed to power a broad array of components, from microprocessors and FPGAs to sensors and other peripherals. The device operates at a fixed switching frequency of 2.1MHz, which allows the use of small surface-mount inductors and capacitors, reducing the overall footprint and minimizing the solution size on the PCB.

The LMR24220TLX/NOPB incorporates a range of features to ensure high performance and reliability. These include thermal shutdown, cycle-by-cycle current limit, and under-voltage lockout. The current mode control architecture provides fast transient response and excellent loop stability. Additionally, the device supports seamless power-saving mode transitions, which helps to maintain high efficiency across the full load range.

Designed with the intent of simplifying the design process, the LMR24220TLX/NOPB comes in a compact, thermally enhanced WSON-14 package which is suitable for space-constrained applications. Its lead-free and RoHS-compliant construction aligns with environmental standards, making it a conscientious choice for designers looking to create eco-friendly products.

In conclusion, the LMR24220TLX/NOPB from Texas Instruments is a robust and versatile step-down converter that offers high efficiency, a compact design, and a host of protective features. Its ability to deliver stable power in a variety of conditions makes it an excellent choice for engineers and designers seeking a reliable power solution for their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4705 $53.6460
28+ $3.6681 $102.7068
43+ $3.5535 $152.8005
59+ $3.4389 $202.8951
76+ $3.3242 $252.6392
101+ $2.9803 $301.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,591 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess