EN
  • EN
  • DE

LMR33620AQRNXRQ1

Part No LMR33620AQRNXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR BUCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 2A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR33620
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851147-LMR33620AQRNXRQ1
Ultra Librarian 3D Model Ultra Librarian LMR33620AQRNXRQ1 CAD Model

Description

The LMR33620AQRNXRQ1 from Texas Instruments is a highly efficient, automotive-grade, synchronous step-down (buck) converter designed to meet the stringent demands of automotive power supply applications. This robust voltage regulator is capable of delivering up to 2A of continuous output current and operates over a wide input voltage range from 3.8V to 36V, making it suitable for a variety of automotive systems, including infotainment, telematics, and advanced driver assistance systems (ADAS).

With a frequency range of 400kHz to 2.1MHz, the LMR33620AQRNXRQ1 allows designers to optimize the size of the external components, thus minimizing the overall solution footprint. The adjustable switching frequency also enables the avoidance of critical noise-sensitive frequency bands, such as AM radio bands, which is particularly important in automotive applications.

The device integrates a high-side and low-side MOSFET, reducing the number of external components required and simplifying the design process. Its peak current-mode control provides fast transient response and eases loop stabilization. Additionally, the LMR33620AQRNXRQ1 offers a suite of protection features, such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation under adverse conditions.

For ease of use, the LMR33620AQRNXRQ1 includes an internal soft start feature that limits inrush current during startup, thereby reducing the stress on the input power source. The device is also available in a wettable flank QFN package, which supports optical inspection and enhances reliability in solder joint quality.

Key features of the LMR33620AQRNXRQ1 include:

  • 2A Output Current Capability
  • 3.8V to 36V Wide Input Voltage Range
  • Adjustable Switching Frequency (400kHz to 2.1MHz)
  • Integrated High-Side and Low-Side MOSFETs
  • Peak Current-Mode Control
  • Comprehensive Protection Features
  • Wettable Flank QFN Package for Enhanced Reliability

Designed to meet the AEC-Q100 qualification for automotive applications, the LMR33620AQRNXRQ1 is a reliable and versatile solution for powering the next generation of automotive electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7676 $53.0280
70+ $1.4504 $101.5280
110+ $1.4051 $154.5610
150+ $1.3597 $203.9550
195+ $1.3144 $256.3080
255+ $1.1784 $300.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess