EN
  • EN
  • DE

LMR33620BQRNXRQ1

Part No LMR33620BQRNXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR BUCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 2A
Frequency - Switching 1.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR33620
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851916-LMR33620BQRNXRQ1
Ultra Librarian 3D Model Ultra Librarian LMR33620BQRNXRQ1 CAD Model

Description

    

    The LMR33620BQRNXRQ1 from Texas Instruments is a robust, automotive-grade, synchronous, step-down voltage converter designed for applications that demand high efficiency and reliability. This compact and highly integrated device is ideal for powering a wide range of automotive systems, including infotainment, advanced driver assistance systems (ADAS), and telematics.  

    

Key Features:

  
        
  • Wide Input Voltage Range: The LMR33620BQRNXRQ1 operates over a 4V to 36V input voltage range, making it suitable for handling the fluctuations in automotive battery voltage, including during cold crank and load dump scenarios.
  •     
  • High Efficiency: With a peak efficiency of 92%, this converter helps minimize power loss and heat generation, which is critical in the confined spaces of automotive environments.
  •     
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 400kHz to 2.1MHz, allowing designers to optimize the trade-off between efficiency and component size.
  •     
  • EMI Compliance: It is designed to meet CISPR 25 Class 5 radiated emissions standards, ensuring minimal interference with other electronic systems in the vehicle.
  •     
  • Thermal Performance: Enhanced thermal performance is achieved through a 3.5mm x 3.5mm wettable-flank QFN package, which simplifies the inspection process and improves reliability.
  •     
  • Protection Features: It includes a range of built-in protection features such as cycle-by-cycle current limit, over-temperature protection, and undervoltage lockout, enhancing the safety and durability of the application.
  •   
    

Applications:

  
        
  • Automotive Infotainment Systems
  •     
  • Advanced Driver Assistance Systems (ADAS)
  •     
  • Automotive Telematics
  •     
  • Body Control Modules
  •     
  • Automotive Power Supplies
  •   
    

    The LMR33620BQRNXRQ1 is part of Texas Instruments' extensive portfolio of voltage regulators, offering advanced features for automotive applications where performance and space constraints are critical. Its robust design and comprehensive feature set make it an excellent choice for modern vehicles that require reliable power conversion solutions.  

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8584 $55.7520
70+ $1.5249 $106.7430
105+ $1.4772 $155.1060
140+ $1.4296 $200.1440
185+ $1.3819 $255.6515
245+ $1.2390 $303.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess