EN
  • EN
  • DE

LMR33620CQRNXTQ1

Part No LMR33620CQRNXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 12VQFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 2A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR33620
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355757-LMR33620CQRNXTQ1
Ultra Librarian 3D Model Ultra Librarian LMR33620CQRNXTQ1 CAD Model

Description

LMR33620CQRNXTQ1 - Automotive Step-Down Converter by Texas Instruments

The LMR33620CQRNXTQ1 from Texas Instruments is a highly efficient, automotive-grade, synchronous step-down converter designed to deliver superior performance for a wide range of applications. This robust voltage regulator is optimized for converting a higher input voltage into a lower output voltage with exceptional power efficiency, making it an ideal solution for automotive power systems that require stable and reliable power conversion.

Key Features:

  • Input Voltage Range: The LMR33620CQRNXTQ1 supports a wide input voltage range from 3.8V to 36V, accommodating a variety of sources, including automotive batteries that typically experience large voltage fluctuations.
  • Output Voltage Range: It provides an adjustable output voltage range from 0.8V to 17V, which can be set with external resistors, allowing for high flexibility to power various electronic components.
  • High Efficiency: With a peak efficiency of 92%, this converter ensures minimal heat generation and power loss, which is critical for automotive applications where thermal management is a concern.
  • Switching Frequency: The device offers a switching frequency range from 400 kHz to 2.1 MHz, which can be synchronized to an external clock, providing design flexibility and optimization of component size and efficiency.
  • Thermal Performance: The LMR33620CQRNXTQ1 is designed with thermal shutdown and overcurrent protection, safeguarding the device and the system it powers under harsh operating conditions.
  • Quality and Reliability: As an automotive-qualified product, it meets the stringent requirements of the AEC-Q100 standard, ensuring high reliability and performance consistency in automotive environments.
  • Package: The device is offered in a compact 3.5 mm x 3.5 mm, 16-pin VQFN package, suitable for space-constrained applications.

Applications:

The LMR33620CQRNXTQ1 is designed to meet the demands of a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), telematics, and body control modules. Its robustness also makes it suitable for industrial and telecommunications equipment that requires high reliability and performance in challenging conditions.

With its combination of high efficiency, flexible features, and automotive-grade reliability, the LMR33620CQRNXTQ1 is a premier choice for engineers looking to optimize their power management solutions in automotive and other high-reliability applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8067 $52.8737
26+ $3.9439 $102.5414
40+ $3.8207 $152.8280
55+ $3.6974 $203.3570
70+ $3.5742 $250.1940
94+ $3.2045 $301.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess