EN
  • EN
  • DE

LMR33630APAQRNXRQ1

Part No LMR33630APAQRNXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3.8-V TO 36-V, 3-A SY / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 3A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR33630APAQRNXRQ1CT,296-LMR33630APAQRNXRQ1DKR,296-LMR33630APAQRNXRQ1TR
Standard Package 3,000
Win Source Part Number 1317725-LMR33630APAQRNXRQ1
Ultra Librarian 3D Model Ultra Librarian LMR33630APAQRNXRQ1 CAD Model

Description

LMR33630APAQRNXRQ1 - Texas Instruments Step-Down Converter

The LMR33630APAQRNXRQ1 is a high-performance, automotive-grade step-down converter designed and manufactured by Texas Instruments (TI). This advanced power management integrated circuit (PMIC) is specifically engineered to meet the rigorous demands of automotive applications, providing a reliable and efficient power conversion solution for a wide range of in-vehicle systems.

Featuring a wide input voltage range of 4V to 36V, the LMR33630APAQRNXRQ1 is capable of delivering up to 3A of continuous output current, making it an excellent choice for powering complex automotive electronics, such as infotainment systems, advanced driver assistance systems (ADAS), and other sensor-based modules. Its ability to maintain stable operation over a broad range of input voltages ensures compatibility with various automotive battery configurations, including start-stop systems and cold-crank conditions.

The device operates at a fixed switching frequency of 400kHz, which strikes a balance between efficiency and component size, allowing designers to minimize external components and save valuable board space. Additionally, the LMR33630APAQRNXRQ1 features an adjustable output voltage, giving engineers the flexibility to tailor the power supply to the specific needs of their application.

With its integrated high-side and low-side MOSFETs, the LMR33630APAQRNXRQ1 offers high efficiency and reduces external part count, contributing to a more compact and cost-effective power solution. Its thermal performance is enhanced by a thermally enhanced exposed-pad package, ensuring reliable operation even under high power loads and elevated ambient temperatures commonly encountered in automotive environments.

Protection features are critical in automotive applications, and the LMR33630APAQRNXRQ1 does not disappoint. It includes cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout (UVLO), safeguarding the device and the system it powers from damage due to abnormal operating conditions.

Overall, the LMR33630APAQRNXRQ1 from Texas Instruments is a robust and versatile step-down converter that offers automotive system designers a compact, efficient, and reliable power management solution, ensuring consistent performance and protection in the demanding conditions of automotive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4973 $52.4433
49+ $2.0491 $100.4059
76+ $1.9850 $150.8600
105+ $1.9210 $201.7050
135+ $1.8570 $250.6950
181+ $1.6649 $301.3469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,979 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess