EN
  • EN
  • DE

ADP3333ARMZ-1.8-RL

Part No ADP3333ARMZ-1.8-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG LINEAR 1.8V 300MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202533-ADP3333ARMZ-1.8-RL
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Series anyCAP®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Ultra Librarian 3D Model Ultra Librarian ADP3333ARMZ-1.8-RL CAD Model

Description

ADP3333ARMZ-1.8-RL Voltage Regulator by Analog Devices Inc.

The ADP3333ARMZ-1.8-RL is a high-precision, low-dropout voltage regulator designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is part of the ADP3333 series, known for their reliability and performance in providing a stable voltage supply to sensitive electronic circuits.

Key Features:

  • Output Voltage: This device provides a fixed output voltage of 1.8V, which is ideal for powering low-voltage digital circuits, such as those found in modern microcontrollers and digital signal processors.
  • High Accuracy: The ADP3333ARMZ-1.8-RL offers excellent voltage accuracy, maintaining stable output even under varying load conditions, which is critical for the performance of precision electronics.
  • Low Dropout: With its low dropout performance, the regulator can maintain output regulation with a minimal difference between the input and output voltages, making it highly efficient for battery-powered applications.
  • Current Capacity: It is capable of delivering up to 200 mA of output current, which is sufficient for a wide range of low-power devices and applications.
  • Package Type: The device comes in a compact MSOP-8 package, which allows for space-saving on PCBs without compromising on thermal performance and power dissipation.
  • Thermal Protection: It includes built-in thermal overload protection that safeguards the device and the application from damage due to excessive heat.
  • Low Quiescent Current: The ADP3333ARMZ-1.8-RL has a low quiescent current, making it an excellent choice for portable and battery-operated equipment where power conservation is crucial.

Applications:

The ADP3333ARMZ-1.8-RL is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microcontroller or microprocessor power supplies
  • Memory, DSP, and logic supply
  • PCMCIA and PC cards

With its robust design and reliable performance, the ADP3333ARMZ-1.8-RL from Analog Devices Inc. is an excellent choice for designers looking to ensure a stable and efficient power supply in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC LNR REG CTRLR 1OUT 10MLF
Need more? Email Us
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Lowest to $67.5674
Semtech Corporation
Lowest to $0.8732
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,050 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess