EN
  • EN
  • DE

LMR33630APCQRNXRQ1

Part No LMR33630APCQRNXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3.8-V TO 36-V, 3-A SY / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 3A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR33630APCQRNXRQ1TR,296-LMR33630APCQRNXRQ1CT,296-LMR33630APCQRNXRQ1DKR
Standard Package 3,000
Win Source Part Number 1317735-LMR33630APCQRNXRQ1
Ultra Librarian 3D Model Ultra Librarian LMR33630APCQRNXRQ1 CAD Model

Description

LMR33630APCQRNXRQ1 - Texas Instruments Automotive Step-Down Converter

The LMR33630APCQRNXRQ1 is a robust, highly efficient, automotive-grade step-down (buck) converter from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This power management integrated circuit (PMIC) is ideal for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and telematics.

Key Features:

  • Wide Input Voltage Range: The device operates over an input voltage range of 3.8V to 36V, making it suitable for a broad spectrum of automotive power systems.
  • High-Efficiency Performance: With an efficiency of up to 92%, the LMR33630APCQRNXRQ1 ensures minimal power loss and better thermal management, which is crucial for the confined spaces of automotive environments.
  • Adjustable Switching Frequency: The converter features an adjustable switching frequency from 400kHz to 2.1MHz, allowing designers to optimize for efficiency or component size depending on the application requirements.
  • Thermal Regulation: The device is equipped with thermal shutdown and thermal foldback features, ensuring it operates within safe temperature limits.
  • Robust Protection Features: It includes cycle-by-cycle current limit, short-circuit protection, and overvoltage protection, enhancing the safety and reliability of the system.
  • Qualified for Automotive Applications: As a Q1 device, it meets the stringent quality standards required for automotive applications, including AEC-Q100 qualification.

Applications:

  • Automotive infotainment and audio systems
  • Navigation and GPS systems
  • ADAS and safety systems
  • Body control modules
  • Telematics and connectivity solutions

The LMR33630APCQRNXRQ1 is packaged in a compact, thermally enhanced 3.5mm x 3.5mm VQFN-16 package, which is ideal for space-constrained applications. Its advanced feature set and high reliability make it a preferred choice for engineers looking to design efficient and durable automotive power solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8046 $54.1380
70+ $1.4807 $103.6490
105+ $1.4345 $150.6225
145+ $1.3882 $201.2890
190+ $1.3419 $254.9610
250+ $1.2031 $300.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,930 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess