EN
  • EN
  • DE

LMR33630AQRNXRQ1

Part No LMR33630AQRNXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR BUCK / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 3A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR33630
Other Names 296-LMR33630AQRNXRQ1TR
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249662-LMR33630AQRNXRQ1
Ultra Librarian 3D Model Ultra Librarian LMR33630AQRNXRQ1 CAD Model

Description

The LMR33630AQRNXRQ1 is a highly efficient, automotive-grade step-down (buck) converter designed and manufactured by Texas Instruments. This compact and robust integrated circuit is engineered to meet the rigorous demands of automotive power supply applications, providing a reliable and efficient voltage conversion solution for the automotive industry.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 3.8V to 36V, making it suitable for handling various input conditions and ensuring compatibility with a range of automotive battery voltages.
  • High Efficiency: With a peak efficiency of up to 92%, the LMR33630AQRNXRQ1 minimizes power loss, reduces heat generation, and improves overall system performance.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 30V, providing design flexibility to power a wide array of automotive electronics.
  • Robust Thermal Performance: The device features excellent thermal performance, ensuring reliability and longevity even in harsh automotive environments.
  • Compact Footprint: Housed in a small 3.5mm x 5.5mm QFN package, the LMR33630AQRNXRQ1 saves valuable board space in space-constrained automotive applications.
  • Qualified for Automotive Applications: Designed to meet the AEC-Q100 Grade 1 standard, this converter is suitable for automotive applications with an operating temperature range of -40°C to +125°C.

Applications:

The LMR33630AQRNXRQ1 is ideal for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), automotive lighting, and telematics. Its robust design ensures reliable performance even under the demanding conditions typical of the automotive environment.

Conclusion:

With its combination of efficiency, flexibility, and durability, the LMR33630AQRNXRQ1 from Texas Instruments stands out as an excellent power management solution for automotive electronics designers seeking to optimize their systems for performance and space. Whether for new designs or upgrades to existing systems, this automotive step-down converter is engineered to deliver consistent, high-quality power conversion.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5917 $50.2945
210+ $0.4855 $101.9550
320+ $0.4704 $150.5280
440+ $0.4552 $200.2880
570+ $0.4400 $250.8000
765+ $0.3945 $301.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,535 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess