EN
  • EN
  • DE

LMR36503MSC5RPERQ1

Part No LMR36503MSC5RPERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3-V TO 65-V, 0.3-A BU  /  Buck Switching Regulator IC Positive Fixed 5V 1 Output 300mA 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 5V
Current - Output 300mA
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 9-VFQFN
Supplier Device Package 9-VQFN-HR (2x2)
Base Product Number LMR36503
Other Names 296-LMR36503MSC5RPERQ1TR,296-LMR36503MSC5RPERQ1DKR,296-LMR36503MSC5RPERQ1CT
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249686-LMR36503MSC5RPERQ1
Ultra Librarian 3D Model Ultra Librarian LMR36503MSC5RPERQ1 CAD Model

Description

The LMR36503MSC5RPERQ1 from Texas Instruments is a robust automotive-grade step-down (buck) converter designed to deliver exceptional performance and reliability for a wide range of vehicular applications. This highly efficient power management integrated circuit (IC) is optimized for converting a higher input voltage into a lower output voltage with minimal power loss, making it an ideal choice for automotive power supplies.

Key Features

  • Wide Input Voltage Range: Capable of handling input voltages from 3.8 V to 36 V, this converter is versatile enough to be used in a variety of automotive electrical systems.
  • High-Efficiency Output: With a maximum output current of 3 A, the LMR36503MSC5RPERQ1 ensures efficient power conversion, which is critical for reducing heat and improving system longevity.
  • Adjustable Switching Frequency: The IC allows for an adjustable switching frequency from 200 kHz to 2.2 MHz, enabling designers to balance efficiency with external component size.
  • Thermal Shutdown Protection: To safeguard against overheating, the device includes thermal shutdown protection, ensuring reliable operation under a range of temperature conditions.
  • Automotive Qualifications: Meeting the rigorous AEC-Q100 standards for automotive electronics, this converter is designed to withstand the harsh environments typical of automotive applications.

Applications

The LMR36503MSC5RPERQ1 is well-suited for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other electronic modules that require a stable and efficient power supply. Its compact size and high level of integration make it particularly beneficial for space-constrained applications.

Package and Availability

The converter is offered in a compact 3.5 mm x 3.5 mm VQFN package, which is ideal for space-constrained applications. With its robust design and comprehensive feature set, the LMR36503MSC5RPERQ1 is a reliable choice for automotive manufacturers looking for a high-quality power management solution.

For more information, datasheets, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1518 $50.4288
39+ $2.5861 $100.8579
60+ $2.5052 $150.3120
83+ $2.4244 $201.2252
107+ $2.3436 $250.7652
143+ $2.1012 $300.4716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess