EN
  • EN
  • DE

LMR43620MSC3RPERQ1

Part No LMR43620MSC3RPERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3-V TO 36-V, 2-A, LOW  /  Buck Switching Regulator IC Positive Adjustable (Fixed) 1V (3.3V) 1 Output 2A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V (3.3V)
Voltage - Output (Max) 18V
Current - Output 2A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 9-VFQFN
Supplier Device Package 9-VQFN-HR (2x2)
Other Names 296-LMR43620MSC3RPERQ1CT,296-LMR43620MSC3RPERQ1TR,296-LMR43620MSC3RPERQ1DKR
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249690-LMR43620MSC3RPERQ1
Ultra Librarian 3D Model Ultra Librarian LMR43620MSC3RPERQ1 CAD Model

Description

The LMR43620MSC3RPERQ1 is a highly efficient, automotive-grade step-down converter from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This advanced power management integrated circuit (IC) is ideal for applications requiring a high-performance, reliable, and compact power solution.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.8 V to 36 V, making it suitable for a variety of automotive applications, including those that require operation during cold-crank and stop-start conditions.
  • High Efficiency: With an efficiency rating of up to 92%, the LMR43620MSC3RPERQ1 minimizes power loss, thereby reducing heat generation and improving system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8 V to 90% of VIN, providing flexibility to power a wide range of automotive subsystems and sensors.
  • Robust Thermal Performance: The device is available in a thermally enhanced 3-mm x 3-mm VQFN package, ensuring efficient heat dissipation and operation over a temperature range of -40°C to 150°C.
  • Protection Features: It includes various protection features such as over-current protection, thermal shutdown, and input under-voltage lockout, ensuring safe operation under abnormal conditions.

Applications:

The LMR43620MSC3RPERQ1 is specifically designed for automotive applications such as infotainment systems, advanced driver assistance systems (ADAS), and other electronic modules that require a stable and efficient power supply. Its robust design also makes it suitable for industrial and telecommunication applications that demand high reliability and performance.

Quality and Reliability:

As an AEC-Q100 qualified device, the LMR43620MSC3RPERQ1 meets the stringent requirements of the automotive industry, ensuring long-term reliability and consistent performance in the harsh conditions typical of automotive environments.

With its combination of high efficiency, wide input voltage range, thermal robustness, and comprehensive protection features, the LMR43620MSC3RPERQ1 from Texas Instruments stands out as a versatile and dependable choice for power conversion in demanding automotive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6299 $52.5980
47+ $2.1579 $101.4213
72+ $2.0905 $150.5160
99+ $2.0230 $200.2770
128+ $1.9556 $250.3168
172+ $1.7533 $301.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,038 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess