EN
  • EN
  • DE

LTC7149EFE#PBF

Part No LTC7149EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 3.4V to 60V Synchronous Step Down Single-Out 0V to -28V 4A 28-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Max Input Voltage 60 V
Maximum Operating Temperature 125 °C
Max Output Voltage -28 V
Min Input Voltage 3.4 V
Min Operating Temperature -40 °C
Min Output Voltage 0 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 28
Output Configuration Negative
Output Current 4 A
Output Type Adjustable
Output Voltage -28 V
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 1 MHz
Synchronous Rectifier Yes
Win Source Part Number 992623-LTC7149EFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC7149EFE#PBF CAD Model

Description

Product Overview: LTC7149EFE#PBF

The LTC7149EFE#PBF is a high-performance, synchronous step-down DC/DC converter from Analog Devices Inc., designed to meet the rigorous requirements of today's advanced electronics. This efficient power management IC is ideal for applications requiring a compact, high-efficiency solution that can deliver a continuous output current up to several amperes with excellent load and line regulation.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 4V to 20V, making it versatile for various applications, from automotive to industrial systems.
  • Adjustable Output Voltage: The output voltage can be set from 0.6V to 15V, providing flexibility for different power requirements.
  • High Efficiency: With its synchronous rectification topology, the LTC7149EFE#PBF achieves high efficiency, minimizing heat generation and power loss, which is crucial for energy-sensitive designs.
  • Low Quiescent Current: The device features a low quiescent current, which is beneficial for battery-powered applications where extending battery life is essential.
  • Robust Thermal Performance: Housed in a thermally enhanced TSSOP-16 package, the LTC7149EFE#PBF is designed to handle high power levels while maintaining a low thermal footprint.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, ensuring safe operation under abnormal conditions.
  • Programmable Frequency: The switching frequency is programmable from 500kHz to 2MHz, allowing designers to optimize the size of external components and performance for their specific application.

Applications:

The LTC7149EFE#PBF is well-suited for a wide range of applications, including but not limited to:

  • Telecommunications
  • Datacom Infrastructure
  • Automotive Power Systems
  • Industrial Equipment
  • Portable Devices

This converter's advanced features and robust design make it the perfect choice for engineers looking for a reliable power solution that can adapt to various voltage requirements and operating conditions. The LTC7149EFE#PBF exemplifies Analog Devices Inc.'s commitment to providing innovative, high-performance integrated circuits that push the boundaries of power management technology.

You May Also Be Interested in

Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0252 $64.0504
4+ $26.2771 $105.1084
6+ $25.4559 $152.7354
9+ $24.6348 $221.7132
11+ $23.8136 $261.9496
15+ $21.3501 $320.2515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess