The LMR64010XMFE is a highly efficient, frequency adjustable, step-up (boost) voltage regulator from Texas Instruments (TI), a leader in semiconductor solutions. This compact and versatile component is designed to meet the needs of a wide range of applications, particularly where space and power efficiency are critical considerations.
Key Features:
- Wide Input Voltage Range: The LMR64010XMFE operates with an input voltage range from 3V to 14V, making it suitable for use with a variety of power sources, including single-cell lithium-ion batteries and multi-cell alkaline batteries.
- Adjustable Output Voltage: Users can adjust the output voltage from 4V to 14V to suit the needs of their specific application, providing a high degree of flexibility.
- High Efficiency: With an efficiency of up to 95%, this regulator minimizes energy loss, making it ideal for portable and battery-powered devices.
- Switching Frequency: The device features an adjustable switching frequency from 1.6 MHz to 2.1 MHz, which can be optimized for size or efficiency depending on the choice of external components.
- Thermal Shutdown and Overcurrent Protection: Built-in safety features ensure the device operates within safe temperature and current limits, enhancing the reliability and longevity of both the regulator and the overall system.
- Small Package Size: The MSOP-8 package is compact, making it a great choice for space-constrained applications.
Applications:
The LMR64010XMFE is suitable for a range of applications, including but not limited to:
- Portable Devices
- Power Supply for Sensors and Microcontrollers
- Medical Devices
- Wireless Networking Devices
- GPS Systems
With its robust design and versatile features, the LMR64010XMFE from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and performance of their power management systems.