EN
  • EN
  • DE

LMS1587CS-3.3

Part No LMS1587CS-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LMS1585A 5A/LMS1587 5A and 3A Low Dropout Fast Response Regulators | IC REG LIN 3.3V 3A DDPAK/TO263-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 13V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 1.3V at 3A
Output Current 3A
Current - Quiescent (Iq) 7mA
Maximum Supply Current 13mA
PSRR 72dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LMS1587
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1201920-LMS1587CS-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS1587CS-3.3 CAD Model

Description

Introducing the LMS1587CS-3.3 Voltage Regulator

The LMS1587CS-3.3 is a robust and highly efficient voltage regulator designed by Texas Instruments, renowned for its high-quality electronic components. This regulator is specifically engineered to provide a stable 3.3V output, making it an ideal choice for a wide array of applications, including but not limited to consumer electronics, industrial systems, and telecommunications equipment.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, ensuring consistent performance for sensitive electronic devices.
  • Current Capacity: Capable of delivering up to 3A of continuous current, which is suitable for high-power applications.
  • Low Dropout Voltage: The LMS1587CS-3.3 boasts a low dropout voltage, which enhances its efficiency and allows it to operate effectively even in conditions where the input voltage is only slightly above the output voltage.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, thereby ensuring long-term reliability and safety.
  • Adjustable Output: While the device is optimized for a 3.3V output, it also offers the flexibility to adjust the voltage as needed for specific requirements.

Applications

The versatility of the LMS1587CS-3.3 makes it a perfect fit for a multitude of applications. It is especially well-suited for:

  • Power supply circuits in personal computers and servers.
  • High-performance DSP and microcontroller-based systems.
  • Portable electronic devices requiring efficient power management.
  • Battery-powered equipment where extended battery life is crucial.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the LMS1587CS-3.3 is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure that it meets TI's stringent quality standards. With the LMS1587CS-3.3, designers and engineers can rest assured that they are incorporating a reliable, high-performance voltage regulator into their electronic designs.

For more detailed information, including pin configurations, full specifications, and application notes, please refer to the official Texas Instruments datasheets and product manuals.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6968 $51.2392
46+ $2.2128 $101.7888
70+ $2.1437 $150.0590
97+ $2.0745 $201.2265
125+ $2.0054 $250.6750
167+ $1.7979 $300.2493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess