EN
  • EN
  • DE

LMS202EIMWX/NOPB

Part No LMS202EIMWX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 230KBPS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 600mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 002632-LMS202EIMWX/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LMS202EIMWX/NOPB CAD Model

Description

Product LMS202EIMWX/NOPB is a top-notch, high-performance RS-232 dual driver/receiver from Texas Instruments, a leading semiconductor manufacturing company known for its high-quality, reliable electronic components.

  • Series: Interface - Drivers, Receivers, Transceivers
  • Supply Voltage Range: 3.0V to 5.5V
  • Data Rate: 120Kbps
  • Package: 16-SOIC (0.295", 7.50mm Width)
  • ESD Protection: Up to ±15kV
  • Low-Power Shutdown Mode: Yes
  • Drivers/Receivers: Two drivers and two receivers
  • RoHS Compliant: Yes

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess