EN
  • EN
  • DE

LMS8117ADTX-1.8

Part No LMS8117ADTX-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 1.25V @ 1A
Output Current 1A
Operating Supply Current 5mA to 10mA
PSRR 60 to 75 dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 1.2V @ 1A
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 071612-LMS8117ADTX-1.8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS8117ADTX-1.8 CAD Model

Description

The LMS8117ADTX-1.8 is a product from the renowned company, Texas Instruments. This product is a low-dropout (LDO) linear regulator, specifically designed to deliver superior performance in a variety of applications. It is capable of delivering a constant 1.8V output at up to 1A load current, making it ideal for a wide range of electronic devices.

The LMS8117ADTX-1.8 is characterized by its high efficiency and low dropout voltage, which is as low as 1.2V at maximum load current. This ensures that the device can operate efficiently even in low voltage conditions. The product also features an adjustable output voltage, allowing it to cater to a variety of power requirements.

One of the key features of the LMS8117ADTX-1.8 is its thermal and short circuit protection. This feature ensures that the device is protected from potential damage due to overheating or short circuit situations. This not only prolongs the life of the product, but also ensures the safety of the devices it powers.

The LMS8117ADTX-1.8 also boasts of a low ground pin current at all loads, which improves its performance and efficiency. Additionally, it has a high peak current capability, which makes it ideal for applications that require high power.

The LMS8117ADTX-1.8 is packaged in a 3-pin TO-252 package, which is compact and easy to incorporate into a variety of designs. This makes it a versatile choice for a range of applications. The product is also RoHS compliant, meaning it meets the standards set for environmental safety.

In terms of applications, the LMS8117ADTX-1.8 is suitable for a variety of devices including but not limited to PCs, laptops, and other consumer electronics. Its high efficiency and performance make it a reliable choice for powering these devices.

In conclusion, the LMS8117ADTX-1.8 from Texas Instruments is a high-performance, efficient, and versatile LDO linear regulator. Its features such as low dropout voltage, adjustable output voltage, thermal and short circuit protection, and high peak current capability make it a superior choice for a wide range of applications. Its compact design and compliance with environmental safety standards further enhance its appeal.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9793 $56.9379
7+ $15.5728 $109.0096
10+ $15.0862 $150.8620
14+ $14.5995 $204.3930
18+ $14.1129 $254.0322
24+ $12.6529 $303.6696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess