EN
  • EN
  • DE

LMS8117AMP-ADJ

Part No LMS8117AMP-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low-Dropout Linear Regulator | IC REG LINEAR POS ADJ 1A SOT223
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 13.8V
Maximum Dropout Voltage 1.25V at 1A
Output Current 1A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 60 ~ 75 dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Family Part Number LMS8117
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1201978-LMS8117AMP-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS8117AMP-ADJ CAD Model

Description

Introducing the LMS8117AMP-ADJ from Texas Instruments

The LMS8117AMP-ADJ is a versatile and efficient adjustable voltage regulator designed by the renowned semiconductor manufacturer, Texas Instruments. This component is engineered to provide a stable and reliable power supply in a wide array of electronic applications. Its adjustable output voltage feature makes it incredibly useful for customized voltage requirements, ensuring compatibility with numerous circuits and devices.

Key Features and Benefits

  • Adjustable Output Voltage: The LMS8117AMP-ADJ offers an adjustable output voltage range from 1.25V to 10V, allowing designers to tailor the power supply to the specific needs of their application.
  • High Current Capability: With an ability to deliver up to 800mA of output current, this regulator can power a variety of components without compromising performance.
  • Low Dropout Voltage: The low dropout voltage (typically 1.2V at 800mA) means that the regulator can operate effectively even when the input-to-output voltage differential is minimal, enhancing efficiency in your system.
  • Thermal Protection: The built-in thermal protection feature ensures that the device operates within safe temperature ranges, preventing damage from overheating.
  • Short Circuit Protection: In the event of a short circuit, the regulator's short circuit protection mechanism activates, safeguarding both the regulator and your circuitry from potential harm.
  • Fast Transient Response: The LMS8117AMP-ADJ is designed to have a fast transient response, which is critical for maintaining voltage stability during rapid changes in load.
  • Surface-Mount Package: Its surface-mount package allows for efficient use of PCB space, making it ideal for compact and integrated designs.

Applications

The versatility of the LMS8117AMP-ADJ makes it suitable for a broad range of applications, including but not limited to:

  • High-efficiency linear regulators
  • Post regulators for switching supplies
  • Adjustable power supplies
  • Battery chargers

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the LMS8117AMP-ADJ from Texas Instruments provides the flexibility, reliability, and performance you need to ensure your power supply is second to none.

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9674 $51.1524
62+ $1.6143 $100.0866
96+ $1.5639 $150.1344
133+ $1.5134 $201.2822
171+ $1.4630 $250.1730
229+ $1.3116 $300.3564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess