EN
  • EN
  • DE

LMV1089RL/NOPB

Part No LMV1089RL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO MONO AB MIC 36USMD / Audio Amp Microphone 1-CH Mono Class-AB 36-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Class AB
Output Type 1-Channel (Mono)
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Differential Inputs, I2C, Microphone, Mute, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 36-DSBGA
Package 36-WFBGA, DSBGA
Win Source Part Number 779559-LMV1089RL/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMV1089
Introduction Date October 24, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMV1089RL/NOPB CAD Model

Description

Product Overview: LMV1089RL/NOPB

The LMV1089RL/NOPB is a cutting-edge dual-input, far-field noise suppression microphone amplifier designed by Texas Instruments. It is particularly engineered to enhance the audio experience in a myriad of applications, ranging from mobile phones to tablets, and other portable electronics where clear voice capture is essential, even in noisy environments.

This innovative audio solution comes in a compact form factor, housed in a QFN-32 package, which allows for space-efficient design in modern electronics. Its advanced noise suppression capabilities are achieved through the use of Texas Instruments' proprietary technology, which enables the amplifier to distinguish between voice signals and background noise, thereby ensuring that the voice is captured with high clarity.

The LMV1089RL/NOPB operates over a wide voltage range, making it versatile for various system designs. It also features a low-power consumption profile, which is critical for battery-powered devices, ensuring that users can enjoy prolonged usage without frequent recharging.

Key Features:

  • Dual-input microphone interface with far-field noise suppression
  • Advanced signal processing for clear voice capture
  • Low power consumption for extended battery life
  • Wide operating voltage range for flexible design integration
  • Compact QFN-32 package suitable for space-constrained applications

The LMV1089RL/NOPB is not only a testament to Texas Instruments' commitment to innovation but also a reflection of their dedication to providing high-quality audio solutions. It is designed to perform reliably and deliver superior audio quality, making it an ideal choice for designers and engineers seeking to incorporate professional-grade audio features into their products.

With the LMV1089RL/NOPB, Texas Instruments continues to set the standard for audio amplification technology, offering a product that enhances user experience through exceptional performance and design flexibility.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1489 $57.0423
15+ $6.6863 $100.2945
24+ $6.4774 $155.4576
32+ $6.2684 $200.5888
42+ $6.0595 $254.4990
56+ $5.4326 $304.2256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess